EN
  • EN
  • DE

SMP30-62

Part No SMP30-62
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 62V BIDIRECT SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 82V
Voltage - Off State 62V
Current - Peak Pulse (8/20μs) 70A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 064993-SMP30-62
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP30-62 CAD Model

Description

The SMP30-62 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is a testament to the company's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • High Surge Capability: The SMP30-62 is designed to withstand significant surge currents, making it an ideal choice for protecting sensitive electronic circuits from voltage spikes and transients.
  • Low Clamping Voltage: It offers a low clamping voltage, which ensures that the connected devices are shielded from voltage surges without experiencing significant voltage drops during normal operation.
  • Fast Response Time: With its rapid response to overvoltage events, the SMP30-62 provides immediate protection, preventing damage to the circuit components.
  • Compact Package: The device comes in a small package, allowing for easy integration into a variety of electronic systems without taking up excessive space on the circuit board.

Applications

The SMP30-62 is versatile and can be used across numerous applications where surge protection is critical. Some of these applications include:

  • Telecommunication systems
  • Data lines
  • Power supply lines
  • Consumer electronics
  • Industrial electronics

Product Reliability

STMicroelectronics ensures that the SMP30-62 meets the highest quality standards. The device undergoes rigorous testing and quality control procedures to guarantee its reliability and performance in the field. Customers can trust the SMP30-62 to offer consistent protection and a long operational life, which is crucial for maintaining the integrity of their electronic systems.

Environmental Compliance

In addition to its technical capabilities, the SMP30-62 is designed with environmental responsibility in mind. It complies with various international standards, ensuring that it is both safe for the environment and suitable for use in a wide range of markets.

Overall, the SMP30-62 from STMicroelectronics is a robust and reliable solution for safeguarding electronic components against voltage transients, offering both performance and peace of mind for engineers and product designers.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2026 $54.1170
105+ $0.9867 $103.6035
160+ $0.9559 $152.9440
220+ $0.9251 $203.5220
280+ $0.8942 $250.3760
375+ $0.8017 $300.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess