EN
  • EN
  • DE

ADP3414JR

Part No ADP3414JR
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.15V ~ 7.5V
Logic Voltage - VIL, VIH 0.8V, 2.3V
Input Type Non-Inverting
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3414
Standard Package 354 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558660-ADP3414JR
Ultra Librarian 3D Model Ultra Librarian ADP3414JR CAD Model

Description

The ADP3414JR is a high-speed, dual MOSFET driver designed to drive N-channel MOSFETs in a synchronous buck power converter. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, the ADP3414JR is a critical component for power management applications requiring efficient and precise control.

Key Features

  • High-Speed Operation: The driver is capable of fast switching speeds, which is essential for reducing transition losses and improving power efficiency in switching applications.
  • Dual Outputs: It features two outputs for driving both the high-side and low-side MOSFETs, enabling synchronous rectification and reducing power losses typically associated with diode-based designs.
  • Adaptive Nonoverlap Control: This feature prevents both MOSFETs from conducting simultaneously, thus eliminating the risk of shoot-through and protecting the MOSFETs from damage.
  • Bootstrap Capability: The ADP3414JR includes a bootstrap diode for the high-side drive, facilitating the generation of a gate drive voltage higher than the supply voltage, which is necessary for N-channel MOSFETs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and ensuring versatility across different power systems.

Applications

The versatility of the ADP3414JR makes it suitable for a wide array of applications, including:

  • Desktop and notebook computers
  • Graphics cards
  • DC-to-DC converters
  • Networking and telecommunications equipment
  • Point-of-load (POL) modules

Technical Specifications

The ADP3414JR is designed to meet the rigorous demands of modern power systems with its technical specifications:

  • Package: The device is available in a compact SOIC package, allowing for space-saving PCB design.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

In summary, the ADP3414JR from Analog Devices Inc. is an advanced MOSFET driver that combines high-speed operation, dual outputs, and adaptive nonoverlap control to deliver efficient and reliable performance for a range of power management applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3673 $61.5285
105+ $1.1220 $117.8100
160+ $1.0869 $173.9040
220+ $1.0519 $231.4180
285+ $1.0168 $289.7880
385+ $0.9115 $350.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess