EN
  • EN
  • DE

THBT20011D

Part No THBT20011D
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 180V 30A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Status Active
Voltage - Breakover 290V
Voltage - Off State 180V
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 3
Capacitance 80pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 038577-THBT20011D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THBT20011D CAD Model

Description

The THBT20011D from STMicroelectronics is a cutting-edge device designed to meet the rigorous demands of high-voltage applications. This product is a testament to STMicroelectronics' commitment to providing robust and reliable components for industrial and automotive sectors. The THBT20011D is a high-voltage, adjustable overvoltage protected AC switch (triac) which ensures that it can handle transient high-voltage conditions with ease.

Key Features

  • High-Voltage Capability: The THBT20011D is designed to withstand and control line voltages up to 200V, making it suitable for a wide range of AC power applications.
  • Adjustable Overvoltage Protection: This feature allows the device to protect itself and other circuit components from voltage transients, ensuring longer life and reliability.
  • Low Holding Current: The device has a low holding current, which makes it ideal for applications where power efficiency is crucial.
  • High Surge Current Capability: With its ability to handle high surge currents, the THBT20011D is well-suited for applications that experience short bursts of high current.
  • Immunity to dV/dt: The robust design provides immunity to rapid voltage changes, which can be critical in noisy electrical environments.

Applications

The THBT20011D is versatile and can be used in a variety of applications, including:

  • Home appliances, such as washing machines and ovens, where safety and reliability are paramount
  • Industrial control systems requiring precise power regulation and overvoltage protection
  • Motor control circuits which benefit from the high surge current capability of the device
  • Lighting systems, including those that require dimming controls

Quality and Environmental Compliance

STMicroelectronics is dedicated to not only providing high-quality products but also to ensuring that their devices comply with environmental regulations. The THBT20011D is manufactured with the environment in mind, complying with RoHS and other standards to minimize its ecological footprint.

Overall, the THBT20011D is a robust, reliable, and versatile component that offers peace of mind for designers and engineers looking for a high-voltage solution in their products. Its combination of features and compliance with environmental standards makes it a smart choice for a multitude of applications.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6540 $57.8900
90+ $1.3571 $122.1390
135+ $1.3155 $177.5925
185+ $1.2728 $235.4680
235+ $1.2301 $289.0735
315+ $1.1030 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess