EN
  • EN
  • DE

LTC1757A-2EMS(LTPM)

Part No LTC1757A-2EMS(LTPM)
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Power Controller ICs
Manufacturer Linear Technology
Win Source Part Number 303187-LTC1757A-2EMS(LTPM)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1757A-2EMS(LTPM) CAD Model

Description

Product Overview: LTC1757A-2EMS(LTPM) from Linear Technology

The LTC1757A-2EMS(LTPM) is a high-performance voltage regulator designed by Linear Technology, a brand renowned for its precision and reliability in the electronics industry. This regulator is specifically engineered to meet the needs of sensitive electronic applications that require stable and accurate power supply voltages.

Key Features

  • Precision Output: The LTC1757A-2EMS(LTPM) offers a highly accurate output voltage, ensuring that connected devices operate within their optimal voltage ranges.
  • Low Dropout Voltage: This regulator is designed with a low dropout voltage, which enables it to maintain regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • High Efficiency: The LTC1757A-2EMS(LTPM) is optimized for efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of both the regulator and the overall system.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage from overheating, further ensuring the stability and safety of the device.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors, which have low equivalent series resistance (ESR), providing excellent transient response and minimizing output noise.

Applications

The LTC1757A-2EMS(LTPM) is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Wireless and RF Devices
  • Medical Equipment
  • Industrial Controls
  • Automotive Systems

Product Specifications

The LTC1757A-2EMS(LTPM) comes in a compact MSOP package that is suitable for space-constrained applications. It operates over a wide temperature range, making it reliable in various environmental conditions. With its advanced design and robust construction, this voltage regulator is a top choice for designers and engineers looking for a dependable power management solution.

Whether you're developing a sophisticated medical device or a high-performance portable gadget, the LTC1757A-2EMS(LTPM) from Linear Technology provides the precision, efficiency, and reliability required to power your innovation.

You May Also Be Interested in

Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess