EN
  • EN
  • DE

7-534998-0

Part No 7-534998-0
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 40POS 0.1 GOLD PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 40
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.265" (6.73mm)
Contact Length - Post 0.125" (3.18mm)
Temperature Range - Operating -65°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 2A
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1627285-7-534998-0
Ultra Librarian 3D Model Ultra Librarian 7-534998-0 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN HDR 6POS 0.25 GOLD PCB R/A
Need more? Email Us
Amphenol
CONN RCPT 8POS 0.1 GOLD PCB
Need more? Email Us
TE Connectivity
CONN RCPT 114POS 0.05 GOLD SMD
Need more? Email Us
Harwin Inc.
CONN RCPT 20POS 0.1 GOLD PCB
Need more? Email Us
TE Connectivity
CONN RCPT 34POS 0.1 GOLD PCB
Lowest to $8.5038
Amphenol
CONN RCPT 26POS 0.1 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 7POS 0.1 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 14POS 0.1 GOLD SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess