EN
  • EN
  • DE

LTC4370CDE#PBF

Part No LTC4370CDE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Dual 16-Pin DFN EP Tube / IC OR CTRLR LOAD SHARE 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Current Sharing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - ON 400ns
Delay Time - OFF 400ns
Operating Supply Current 2.1mA
Operating Supply Voltage 2.9 V ~ 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (4x3)
Win Source Part Number 784135-LTC4370CDE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4370
Introduction Date May 14, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4370CDE#PBF CAD Model

Description

The LTC4370CDE#PBF is a sophisticated current sharing controller designed by Linear Technology, which is now part of Analog Devices. This component is engineered to facilitate the sharing of current between two or more power supplies in parallel configurations, ensuring balanced load distribution and enhancing system reliability.

Key Features

  • Two-Phase Current Sharing: The LTC4370 enables precise current sharing by using a two-phase control method that balances the load between supplies without the need for a current sense resistor.
  • Wide Operating Voltage Range: This device operates effectively over a wide input voltage range from 2.9V to 18V, making it versatile for various applications.
  • Minimal External Components: The LTC4370 requires only a few external components, simplifying design and reducing system cost.
  • Fast Response: It provides a fast response to load transients, ensuring stable operation during sudden changes in load demand.
  • Power Good Outputs: Integrated power good outputs allow for easy monitoring of system status and facilitate sequencing with other system components.
  • Overcurrent Protection: The device offers robust overcurrent protection to prevent damage to power supplies in the event of a fault condition.

Applications

The LTC4370CDE#PBF is suitable for a range of applications where power supply redundancy and reliability are critical. It is commonly used in:

  • Redundant Power Supply Systems
  • Data Centers and Server Farms
  • Industrial Systems
  • Telecommunications Equipment
  • High-Availability Network Hardware

Package and Quality

The LTC4370CDE#PBF comes in a compact 12-lead DFN (4mm x 3mm) package. It is RoHS compliant and designed to meet the rigorous standards of industrial and commercial applications, ensuring high performance and reliability.

Conclusion

With its advanced features and robust design, the LTC4370CDE#PBF from Linear Technology provides an efficient solution for systems that require reliable current sharing and power supply management. Its ease of integration and wide voltage range make it an ideal choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0110 $57.0330
7+ $15.5988 $109.1916
10+ $15.1113 $151.1130
14+ $14.6238 $204.7332
18+ $14.1364 $254.4552
24+ $12.6740 $304.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,743 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess