EN
  • EN
  • DE

LTC4355IMS#TRPBF

Part No LTC4355IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 300ns
Operating Supply Current 2mA
Operating Supply Voltage 48V, -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 784105-LTC4355IMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4355IMS#TRPBF CAD Model

Description

Linear Technology LTC4355IMS#TRPBF Diode-OR Controller

The LTC4355IMS#TRPBF is a robust diode-OR controller designed by Linear Technology to provide an efficient solution for systems requiring power redundancy. This advanced component is engineered to replace power diodes with N-channel MOSFETs, creating a low loss OR-ing diode that is ideal for a wide range of applications such as redundant power supplies, servers, and telecom systems where seamless transition between multiple power sources is critical.

With the LTC4355IMS#TRPBF, systems can benefit from a significant reduction in power dissipation compared to traditional Schottky diodes. The device controls the external N-channel MOSFETs to function as ideal diodes, conducting the higher voltage supply and blocking the lower. This ensures that the power source with the highest voltage will provide the current to the load, enhancing efficiency and reliability.

The controller operates over a wide voltage range, from 9V to 80V, making it versatile for various applications. It also features a fast switch-over time to the higher voltage supply, ensuring minimal interruption during power source transitions. For added reliability, the LTC4355IMS#TRPBF includes overcurrent protection, which prevents damage to the MOSFETs in the event of a fault condition.

Another notable feature of the LTC4355IMS#TRPBF is its ability to provide power path control with minimal voltage drop. The MOSFETs' low on-resistance reduces voltage drop and heat dissipation, which can be critical in high-current applications. In addition, the controller's 16-lead MSOP package is compact, saving valuable board space in densely packed systems.

Designed for ease of use, the LTC4355IMS#TRPBF includes status outputs that indicate whether an external MOSFET is on or off, providing valuable diagnostic information. The device also offers a UV/OV (under voltage/over voltage) feature, which disables the external MOSFETs during out-of-spec voltage conditions to protect downstream components.

In summary, the LTC4355IMS#TRPBF from Linear Technology is a high-performance diode-OR controller that offers efficient power management with protective features, making it an excellent choice for systems that demand reliable and seamless power redundancy.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9224 $51.6896
10+ $10.6030 $106.0300
15+ $10.2717 $154.0755
21+ $9.9403 $208.7463
27+ $9.6090 $259.4430
35+ $8.6150 $301.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess