Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.333GHz
Co-Processors/DSP Signal Processing; SPE, Security; SEC
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Base Product Number MPC85
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 36
Win Source Part Number 1012999-MPC8548ECPXAUJD
Ultra Librarian 3D Model Ultra Librarian MPC8548ECPXAUJD CAD Model

Description

NXP MPC8548ECPXAUJD PowerQUICC III Processor

The NXP MPC8548ECPXAUJD is a high-performance, power-efficient processor that is part of the PowerQUICC III family of processors. This advanced integrated communications processor is built on Power Architecture technology and is designed to meet the rigorous demands of modern embedded networking and computing applications.

At the heart of the MPC8548ECPXAUJD lies an e500 core that can run at speeds up to 1.5 GHz, providing robust processing capabilities for a wide range of tasks. This processor is tailored for multitasking environments, with a 32KB L1 instruction cache and a 32KB L1 data cache, as well as a large 512KB L2 cache that enhances overall system performance by reducing memory latency.

The device features an integrated memory controller that supports DDR2 memory, offering high bandwidth and low latency access to memory, which is essential for data-intensive applications. The memory controller's flexibility allows for a broad range of memory configurations, making it suitable for various system designs.

Connectivity is a strong suit for the MPC8548ECPXAUJD, as it includes an array of communication interfaces. It boasts a Gigabit Ethernet controller, facilitating rapid data transfer over networks, which is crucial for networking equipment, such as routers and switches. The processor also includes support for PCI Express, Serial RapidIO, and Local Bus interfaces, providing versatile options for connecting to other components and peripherals.

For security-sensitive applications, the MPC8548ECPXAUJD incorporates a security engine that offers encryption and decryption acceleration, ensuring secure data transactions without compromising system performance. This feature is particularly beneficial for applications in networking security, such as firewalls and VPN routers.

Designed with power efficiency in mind, the MPC8548ECPXAUJD is suitable for use in environments where power consumption and heat are critical factors. Its advanced power management capabilities help to reduce the overall power footprint of the systems in which it is deployed.

In summary, the NXP MPC8548ECPXAUJD is a versatile and powerful processor that provides a balance of high performance, connectivity, and security features. It is an ideal choice for embedded computing and networking applications that require reliable and efficient processing power.

You May Also Be Interested in

Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention