EN
  • EN
  • DE

DZDH0401DW-7

Part No DZDH0401DW-7
Manufacturer Diodes Incorporated
Catalog PMIC - OR Controllers, Ideal Diodes
Description TRANSISTOR GATE DRIVER SOT363 / OR Controller N+1 ORing Controller P-Channel 1:1 SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type N+1 ORing Controller
FET Type P-Channel
Internal Switch(s) Yes
Current - Output (Max) 3A
Current - Supply 11.6 µA
Voltage - Supply 40V
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number DZDH0401
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337713-DZDH0401DW-7
Ultra Librarian 3D Model Ultra Librarian DZDH0401DW-7 CAD Model

Description

The DZDH0401DW-7 is a high-performance, dual high-side switch integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

Key Features

  • Integrated Dual Channel: The DZDH0401DW-7 features two independent high-side switch channels, which allows for the control of two separate loads with a single IC.
  • High-Side Switching: High-side switching provides the advantage of maintaining a common ground between the load and the control circuitry, which simplifies the design and enhances safety.
  • Low On-Resistance: The device boasts low on-resistance (RON), ensuring efficient operation with minimal voltage drop across the switch, resulting in better power efficiency and reduced heat generation.
  • Overcurrent Protection: The DZDH0401DW-7 includes built-in overcurrent protection to safeguard the device and the load from damage due to excessive current flow.
  • Thermal Shutdown: Thermal shutdown functionality is incorporated to prevent overheating, enhancing the longevity and reliability of the IC.
  • Wide Input Voltage Range: The device is designed to operate over a wide input voltage range, making it suitable for various applications.
  • Compact Package: Encased in a small SOT-363 package, the DZDH0401DW-7 is ideal for space-constrained applications.

Applications

The versatile DZDH0401DW-7 is suitable for a wide range of applications, including but not limited to:

  • Power distribution switches
  • Load switching in portable devices
  • Computer peripherals
  • Battery-operated equipment
  • Industrial controls

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products. The DZDH0401DW-7 is produced with strict quality control measures and is designed to meet the rigorous demands of the electronics industry. With its robust feature set and Diodes Incorporated's reputation for reliability, this dual high-side switch is an excellent choice for designers looking for a dependable solution for their switching needs.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3929
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $5.3642
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $6.8142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,620 pieces
MOQ: 45 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess