EN
  • EN
  • DE

LTC2851CMS8#PBF

Part No LTC2851CMS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 20MBPS 8-MSOP / Single Transmitter/Receiver RS-422/RS-485 Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782980-LTC2851CMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2851
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2851CMS8#PBF CAD Model

Description

LTC2851CMS8#PBF - RS485/RS422 Transceiver

The LTC2851CMS8#PBF is a high-quality, robust transceiver from Linear Technology designed for RS485 and RS422 communication protocols. This component is a versatile solution for applications requiring high-speed, balanced data transmission over long distances and in noisy environments. With its advanced features and superior design, the LTC2851CMS8#PBF ensures reliable performance and connectivity in industrial, commercial, and telecommunications systems.

Key Features

  • Interface Type: RS485 / RS422
  • Data Rate: Up to 20Mbps
  • Supply Voltage Range: 3.3V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Enhanced ESD Protection: ±15kV Human Body Model
  • Integrated Receiver Fail-Safe: Ensures a logic-high receiver output when inputs are open or shorted
  • Low Power Shutdown Mode: Reduces power consumption when not in use
  • Driver Differential Output: ±2.5V minimum with a 3.3V supply
  • Package Type: MSOP-8

The LTC2851CMS8#PBF is engineered to provide a high-speed interface for point-to-point and multi-point bus configurations. It is capable of achieving a data rate of up to 20Mbps, making it suitable for advanced communication systems that require fast data throughput. The device operates over a wide supply voltage range from 3.3V to 5.5V, which allows for flexibility in different power environments.

With an operating temperature range of -40°C to +85°C, the LTC2851CMS8#PBF is built to withstand harsh industrial conditions. The transceiver also features enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring resilience against static electricity and other transient voltage events.

The integrated receiver fail-safe feature guarantees a logic-high output when the receiver inputs are left open or become shorted, which is critical for maintaining signal integrity in the absence of a signal. Additionally, the low power shutdown mode significantly reduces power consumption when the transceiver is not actively transmitting or receiving data.

Designed in a compact MSOP-8 package, the LTC2851CMS8#PBF is ideal for applications where space is at a premium without compromising on performance and reliability. Whether it's for industrial control, networking equipment, or any other RS485/RS422 communication requirement, this transceiver stands out as a top choice for professionals seeking quality and durability.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess