EN
  • EN
  • DE
  • IT

TPS2112APW

Part No TPS2112APW
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Source Selector Switch
Transistor Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Maximum) 750mA
Supply Current 55μA
Supply Voltage (V) 2.8V ~ 5.5V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TPS2112A
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1272169-TPS2112APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2112APW CAD Model

Description

The TPS2112APW, designed and manufactured by Texas Instruments, is an innovative power management integrated circuit that serves as an auto-switching power multiplexer. This highly versatile component is particularly suitable for applications requiring seamless transition between two power sources.

With its wide voltage range of 2.8V to 5.5V, the TPS2112APW can accommodate a variety of power supplies, making it an ideal choice for portable devices where power source availability can fluctuate. The ability to automatically switch between sources without interruption is a crucial feature for maintaining the reliability and functionality of critical applications.

The device integrates a low-resistance (95 mΩ) MOSFET switch that facilitates efficient power routing and ensures minimal voltage drop across the switch. This characteristic is particularly beneficial for battery-powered applications where power efficiency is paramount.

One of the key features of the TPS2112APW is its current-limiting function, which protects the device and downstream components from excessive current draw. In addition, the built-in under-voltage lockout (UVLO) ensures that the device operates only when the supply voltage is within an acceptable range, thereby safeguarding the system against low-voltage conditions.

The TPS2112APW is available in a 8-pin PW (TSSOP) package, which is compact and suitable for space-constrained applications. Its operational temperature range from -40°C to 85°C allows for deployment in various environments, from industrial to commercial settings.

Applications for the TPS2112APW are diverse and include USB peripherals, handheld devices, and other portable electronics that may need to switch between an internal battery and an external power source. Its automatic switching capability makes it an excellent choice for creating a redundant power system, ensuring continuous operation even if one power source fails.

Overall, the TPS2112APW is a robust, efficient, and versatile solution for power multiplexing needs, backed by the quality and reliability of Texas Instruments.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2645 $52.2320
38+ $2.6785 $101.7830
58+ $2.5948 $150.4984
80+ $2.5111 $200.8880
103+ $2.4274 $250.0222
138+ $2.1763 $300.3294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,380 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess