EN
  • EN
  • DE

LTC4353IMS#PBF

Part No LTC4353IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR LOAD SHARE 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Current Sharing Controller
Transistor Polarity N-Channel
Internal Switch(s) No
Delay Time - ON 400ns
Delay Time - OFF 300ns
Supply Current 1.5mA
Supply Voltage (V) 2.9V ~ 18V
Applications Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFSOP
Supplier Device Package 16-MSOP
Family Part Number LTC4353
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 758837-LTC4353IMS#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4353IMS#PBF CAD Model

Description

Product Overview: LTC4353IMS#PBF

The LTC4353IMS#PBF is a high-performance controller chip designed by Linear Technology, which is now part of Analog Devices, Inc. This device is specifically engineered to manage diode-OR applications and is housed in a compact MSOP-10 package. The LTC4353IMS#PBF provides a solid-state solution for power supply redundancy, which is crucial in systems that cannot afford to have a single point of failure in their power supply chain.

Key Features

  • Dual Low Loss PowerPath Controller: The LTC4353IMS#PBF can effectively control two N-channel MOSFETs to create a near-ideal diode function, providing a low loss replacement for power supply ORing diodes.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 9V to 80V, making it versatile for various applications that require different voltage levels.
  • Reverse Input Protection: The device protects against reverse inputs, ensuring that the power supply system is safeguarded from potential damage due to incorrect connections.
  • Adjustable Turn-On and Turn-Off Control: Users can adjust the turn-on and turn-off thresholds, allowing for tailored performance that meets specific system requirements.
  • Status Indicators: The LTC4353IMS#PBF includes open-drain status outputs that provide real-time feedback on whether a channel is conducting or not, adding an extra layer of monitoring for system reliability.
  • Overcurrent Protection: Built-in overcurrent protection helps to prevent damage to the power path during abnormal current conditions.

Applications

The LTC4353IMS#PBF is ideal for a variety of applications that require reliable power supply redundancy. These include:

  • Redundant Power Supplies
  • Server Systems
  • Telecommunications
  • Data Storage Systems
  • Industrial Systems

Quality and Reliability

Linear Technology's LTC4353IMS#PBF is built to meet the high standards of quality and reliability that the industry expects. The device's robust design ensures that it can withstand the rigorous demands of critical systems where uptime is paramount.

Overall, the LTC4353IMS#PBF from Linear Technology is a sophisticated component that offers a reliable and efficient solution for systems requiring seamless power supply redundancy. Its combination of protection features, adjustable controls, and wide operating voltage range make it a versatile choice for engineers looking to enhance the resilience of their power systems.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9730 $64.8650
10+ $12.1367 $121.3670
15+ $11.7175 $175.7625
22+ $10.8813 $239.3886
28+ $10.4620 $292.9360
35+ $10.0439 $351.5365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,279 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess