EN
  • EN
  • DE

LTC4417HUF#TRPBF

Part No LTC4417HUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series PowerPath™
Package Tape & Reel
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) No
Delay Time - ON 1.4 µs
Delay Time - OFF 700 ns
Current - Supply 28 µA
Voltage - Supply 2.5V ~ 36V
Applications Battery Backup, Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC4417
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337498-LTC4417HUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4417HUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC4417HUF#TRPBF

The LTC4417HUF#TRPBF from Analog Devices Inc. is a high-performance power prioritizer integrated circuit designed to manage power supplies in systems that need to operate from multiple power sources. This advanced chip ensures that the most reliable power source is selected to power critical components, making it ideal for a wide range of applications such as automotive systems, industrial controls, and portable devices.

Encased in a compact 20-lead QFN package, the LTC4417 directs power from up to three sources to a common load based on priority. The priority of the inputs is set by the user and can be adjusted according to the system requirements. The chip's internal control circuitry automatically switches between available sources in the event of a power failure, without interrupting the supply to the load.

The LTC4417HUF#TRPBF operates over a wide voltage range and can handle input voltages from 2.5V to 36V, making it extremely versatile. It can withstand reverse input voltages, overvoltage, overcurrent, and overtemperature conditions, ensuring reliable performance under harsh conditions. Its low quiescent current consumption is a key feature that helps in conserving battery life in portable applications.

One of the standout features of this product is its ability to provide seamless transitions between power sources without causing any significant disturbance to the load. This is particularly critical in sensitive applications where even a small glitch can lead to system failure. In addition, the LTC4417 includes status outputs that provide real-time feedback on which input is currently supplying power, enabling system monitoring and diagnostics.

To sum up, the LTC4417HUF#TRPBF from Analog Devices Inc. is a robust and reliable solution for managing multiple power sources in electronic systems. Its ability to prioritize power sources, coupled with its strong protection features and low power consumption, makes it an excellent choice for designers looking to enhance the resilience and efficiency of their power management systems.

For further information, datasheets, and support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4706 $57.3530
11+ $9.4118 $103.5298
17+ $9.1177 $155.0009
23+ $8.8236 $202.9428
30+ $8.5295 $255.8850
40+ $7.6471 $305.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess