EN
  • EN
  • DE

MPC564EVB66

Part No MPC564EVB66
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 325291-MPC564EVB66
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC564EVB66 CAD Model

Description

The ON Semiconductor MPC564EVB66 Evaluation Board is a comprehensive development platform designed to provide engineers with a flexible and powerful tool for testing, developing, and prototyping applications based on the MPC564 microcontroller. This evaluation board is specifically tailored for automotive and industrial applications, where reliability and performance are of utmost importance.

Key Features

  • High-performance Microcontroller: At the heart of the MPC564EVB66 is the MPC564 microcontroller, which is a 32-bit PowerPC-based processor. This microcontroller is known for its high-speed processing capabilities, making it ideal for complex and demanding applications.
  • Robust Memory Support: The board includes a range of memory options, including embedded flash memory and RAM, providing ample space for application code and data storage.
  • Connectivity: A variety of connectivity options are available on the evaluation board, including CAN, LIN, and Ethernet interfaces, allowing for easy integration into a wide array of systems and networks.
  • Flexible Power Supply: The MPC564EVB66 can be powered through an external power supply, ensuring that it can be used in different environments and conditions without the need for specialized power sources.
  • Debugging and Programming Interface: The board is equipped with a JTAG interface, which simplifies debugging and programming of the microcontroller.
  • Expansion Capabilities: With expansion headers, users can add additional modules and components to the evaluation board, enhancing its functionality and adapting it to specific application needs.

Applications

The MPC564EVB66 is designed to meet the needs of a wide range of applications, particularly in the automotive and industrial sectors. Some of the typical applications include engine management systems, industrial control systems, robotics, and any other application that requires a high degree of reliability and processing power.

Support and Resources

ON Semiconductor provides extensive support for the MPC564EVB66 Evaluation Board, including technical documentation, application notes, and software tools. Developers can access a wealth of resources to facilitate the development process and bring their products to market faster.

Whether you are an experienced developer or just starting with the MPC564 microcontroller, the MPC564EVB66 Evaluation Board from ON Semiconductor is an invaluable tool for bringing your innovative ideas to life.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess