Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, OVP, UVLO
Supply Voltage - Operating 1.5 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins COMP1, COMP2, FB, GAIN, IOUT, OV, RSET, SB, STATUS, TIMER, UV
Win Source Part Number 138532-LTC4350CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4350CGN#PBF CAD Model

Description

Product Overview: LTC4350CGN#PBF

The LTC4350CGN#PBF is a robust, high-performance Hot Swap™ controller from Linear Technology, designed to manage the safe insertion and removal of circuit boards from live backplanes. This cutting-edge component is housed in a 16-lead SSOP package, offering a compact solution for systems that demand reliable power management.

Key Features

  • Electronic Circuit Breaker: The LTC4350CGN#PBF provides an electronic circuit breaker function, ensuring protection against overcurrent conditions by controlling the gate voltage of an external N-channel MOSFET.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold via an external resistor, allowing for precise control tailored to specific system requirements.
  • Power Good Output: A 'power good' output signal is available, which indicates when the output voltage is within a predefined range, ensuring downstream circuits are protected from undervoltage and overvoltage conditions.
  • Glitch Filtering: This device includes glitch filtering to avoid nuisance trips, which can be critical in environments with fluctuating power conditions.
  • Load Sharing Capability: The LTC4350CGN#PBF supports load sharing among multiple supplies, making it ideal for redundant power supply systems, ensuring balanced distribution of power and enhancing system reliability.

Applications

The LTC4350CGN#PBF is suitable for a wide range of applications that require reliable power management, including:

  • Redundant Power Supply Systems
  • Industrial Servers and Storage Systems
  • Telecommunications Equipment
  • Network Routers and Switches

Quality and Reliability

Linear Technology's LTC4350CGN#PBF is built to meet the highest standards of quality and reliability. It operates across a wide temperature range and is designed to withstand the rigors of industrial environments. With its robust feature set and Linear Technology's commitment to excellence, this Hot Swap controller is a smart choice for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 700mA PG-SOT223-4
Lowest to $2.9546
ECAD model for ISP452HUMA1
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 28TSSOP
Lowest to $20.9868
ECAD model for ADM1075-2ARUZ-RL7
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller 2 Channel General Purpose 16-SSOP
Lowest to $77.4773
ECAD model for LT4220IGN#PBF
Analog Devices Inc.
Hot Swap Controller and Digital Power and Energy Monitor with PMBus Interface
Lowest to $28.3137
ECAD model for ADM1278-2ACPZ
Renesas Electronics America
Dual Slot PCI-Express Power Controller | IC PWR CNTRLR DUAL SLT 48-QFN
Lowest to $10.5105
ECAD model for ISL6112IRZA
Texas Instruments
IC HOT PLUG CTRLR PCI 144LQFP / Hot Plug Controller 4 Channel CompactPCI™ 144-LQFP (20x20)
Need more? Email Us
ECAD model for HPC3130APGE
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
Texas Instruments
DUAL SEQUENCING HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2306DW
Texas Instruments
10 to 80 V, Hotswap Controller
Lowest to $55.8822
ECAD model for LM5066IPMHX/NOPB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.8391 $68.8737
17+ $8.0734 $137.2478
25+ $7.8211 $195.5275
35+ $7.5688 $264.9080
45+ $7.3166 $329.2470
60+ $6.5598 $393.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention