EN
  • EN
  • DE

LTC4261CGN#PBF

Part No LTC4261CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP W/ADC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications -48V
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 28-SSOP
Feature Pins ADIN, ADIN2, /ALERT, DRAIN, /EN, /FLTIN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Win Source Part Number 020645-LTC4261CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4261CGN#PBF CAD Model

Description

Product Overview: LTC4261CGN#PBF

The LTC4261CGN#PBF is a sophisticated negative voltage hot swap controller with an integrated ADC (analog-to-digital converter) from Linear Technology, designed to enable safe board insertion and extraction from a live backplane. This high-performance component is housed in a compact 16-lead SSOP package, making it suitable for space-constrained applications.

Key Features

  • Negative Voltage Operation: The LTC4261CGN#PBF operates with supply voltages ranging from -9V to -80V, making it versatile for various system voltages in telecom and industrial applications.
  • Integrated ADC: The onboard 8-bit ADC allows for monitoring of current, voltage, and power conditions, providing critical feedback to help protect and manage the system.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, offering flexibility in different usage scenarios and ensuring compatibility with a wide range of devices.
  • Multi-Function Timer: An onboard timer controls fault timeout periods, which can be adjusted externally, allowing the user to tailor the system's response to overcurrent events.
  • Gate Drive for External N-Channel MOSFET: The controller features a gate driver for an external N-Channel MOSFET, providing efficient control and protection mechanisms for power management.

Applications

The LTC4261CGN#PBF is ideal for a variety of applications, including:

  • Telecom and Networking Equipment
  • Industrial Systems
  • Server and Data Centers
  • Power Distribution Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4261CGN#PBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in critical systems. The product's robust construction and advanced features make it a reliable choice for managing power in complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2595 $65.0380
8+ $13.3412 $106.7296
12+ $12.9243 $155.0916
16+ $12.5074 $200.1184
21+ $12.0904 $253.8984
28+ $10.8397 $303.5116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess