Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 121240-LTC4252-2CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252-2CMS#TRPBF CAD Model

Description

Linear Technology LTC4252-2CMS#TRPBF Hot Swap Controller

The LTC4252-2CMS#TRPBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is specifically engineered to manage the inrush current that can occur when a card is inserted into an energized backplane, preventing damage to both the card and the backplane's connectors and components.

Encased in a compact CMS package, the LTC4252-2CMS#TRPBF is optimized for space-constrained applications. It operates over a wide voltage range, typically from 9V to 80V, making it highly versatile for various system voltages. The controller ensures electronic circuit protection by using an internal charge pump to drive an external N-channel MOSFET switch, which controls the power flow to the load.

One of the key features of the LTC4252-2CMS#TRPBF is its ability to provide adjustable overcurrent protection through an external sense resistor. This feature allows for precise control over the maximum current that can be drawn, protecting against excessive power consumption and potential damage. Additionally, the device includes a timer for controlling the fault timeout period, which provides a controlled response to prolonged overcurrent conditions.

The LTC4252-2CMS#TRPBF also boasts a range of diagnostic and protection features. It provides status indications through a FAULT output signal, which alerts the system to overcurrent, overtemperature, or power supply undervoltage conditions. The controller also supports an automatic retry feature, which attempts to reconnect the load after a fault condition has been cleared, enhancing system reliability.

For applications requiring precise control over the power sequence, the LTC4252-2CMS#TRPBF includes an ON pin that can be used to enable or disable the external MOSFET, providing designers with additional flexibility. This feature is particularly useful in complex systems where multiple boards or devices need to be powered in a specific order.

In summary, the LTC4252-2CMS#TRPBF from Linear Technology is a robust hot swap controller that offers comprehensive protection features and flexibility for high-availability systems. Its wide operating voltage range and compact form factor make it an ideal choice for telecom, datacom, and industrial applications where system uptime and reliability are paramount.

You May Also Be Interested in

Texas Instruments
Positive Voltage Intelligent Protection Device Hotswap Controller and I2C Current Monitor
Lowest to $7.8588
ECAD model for TPS2481PWR
Texas Instruments
PROGRAMMABLE HOT SWAP POWER MANAGER
Lowest to $7.3544
ECAD model for UCC2912PWP
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 28TSSOP
Lowest to $20.9868
ECAD model for ADM1075-2ARUZ-RL7
Semtech Corporation
Negative Voltage Hot Swap Controller
Need more? Email Us
ECAD model for SC4150HISTRT
Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP / Power Switch/Driver 1:1 N-Channel 1.2A 4-WCSP (0.76x0.76)
Lowest to $0.7921
ECAD model for SIP32462DB-T2-GE1
Texas Instruments
3-V TO 8-V HOT SWAP POWER MANAGER
Lowest to $8.1715
ECAD model for UCC3919DTRG4
Semtech Corporation
IC HOT SWAP CTRLR 8-SOIC
Lowest to $2.9326
ECAD model for SC4250LISTRT
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 700mA PG-SOT223-4
Lowest to $2.9546
ECAD model for ISP452HUMA1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention