Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage (V) -80V ~ -19V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 3mA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, OV, PWRGD, UV
Family Part Number MIC2588
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222289-MIC2588-1YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2588-1YM CAD Model

Description

Microchip Technology MIC2588-1YM Product Overview

The MIC2588-1YM from Microchip Technology is a robust, high-performance single-channel power ORing controller designed to enhance system reliability through efficient power management. This advanced integrated circuit (IC) is specifically engineered for applications that require seamless power source transitioning and fault isolation, making it an ideal solution for redundant power systems and mission-critical electronic devices.

Key Features

  • ORing Controller: The MIC2588-1YM provides a reliable means of connecting two power sources to a common load while ensuring that the higher voltage source supplies the power, thereby enabling smooth transition and minimizing downtime.
  • Wide Input Voltage Range: With an operational voltage range of 9V to 18V, this controller is versatile and can be used in a broad spectrum of power systems.
  • Low On-Resistance: The low on-resistance of the internal FET minimizes voltage drop and power dissipation, ensuring efficient power routing and longer system life.
  • Fast Switching: The MIC2588-1YM boasts fast switching capabilities, which are crucial for applications where rapid power source transitions are required.
  • Under-Voltage Lockout (UVLO): This feature prevents the system from operating at dangerously low voltages, which could otherwise lead to erratic behavior or damage.

Applications

The MIC2588-1YM is highly suitable for a variety of applications, including:

  • Redundant power supplies in servers and telecom equipment
  • Industrial systems that require fail-safe power
  • High-availability storage systems and network routers
  • Uninterruptible power supplies (UPS)

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2588-1YM is no exception. It is manufactured to the highest standards to ensure performance and durability in the most demanding conditions. With its robust design, the MIC2588-1YM offers a reliable solution for managing power ORing in critical systems.

Package Information

The MIC2588-1YM comes in an 8-pin SOIC package, providing a compact form factor suitable for space-constrained applications while still offering ease of integration into existing designs.

You May Also Be Interested in

Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller 2 Channel General Purpose 16-SSOP
Lowest to $77.4773
ECAD model for LT4220IGN#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 16-SSOP
Lowest to $7.0069
ECAD model for LTC4215CGN#PBF
Texas Instruments
IC HOT SWAP CTRLR -48V 16TSSOP / Hot Swap Controller 1 Channel -48V, Network Routers and Switches 16-TSSOP
Lowest to $7.8155
ECAD model for TPS23521PWT
Semtech Corporation
IC HOT SWAP CTRLR 8-SOIC
Lowest to $2.9326
ECAD model for SC4250LISTRT
Microchip Technology
Single-Channel, Positive High-Voltage Hot Swap Controller | IC CTRLR HOT SWAP POS HV 8-SOIC
Need more? Email Us
ECAD model for MIC2587-2BM
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 18V, TRIPLE 7M / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 54-HSOP
Need more? Email Us
ECAD model for MC07XSF517EK
Texas Instruments
3-V TO 8-V HOT SWAP POWER MANAGER
Lowest to $8.1715
ECAD model for UCC3919DTRG4
Texas Instruments
PROGRAMMABLE HOT SWAP POWER MANAGER
Lowest to $7.3544
ECAD model for UCC2912PWP

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1745 $66.6645
50+ $2.6040 $130.2000
77+ $2.5238 $194.3326
106+ $2.4423 $258.8838
137+ $2.3608 $323.4296
184+ $2.1164 $389.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention