EN
  • EN
  • DE

LTC1422CN8

Part No LTC1422CN8
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207515-LTC1422CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1422CN8 CAD Model

Description

LTC1422CN8 Hot Swap Controller from Linear Technology

The LTC1422CN8 is a sophisticated hot swap controller designed by Linear Technology to enable safe insertion and removal of electronic boards from a live backplane. This integrated circuit helps to manage the inrush current when a board is plugged in, preventing damage to connectors, components, and the power supply. Its main function is to control an external N-channel MOSFET to gradually ramp up the supply voltage to the load, thereby limiting the inrush current to a safe level.

Key Features:

  • Electronic Circuit Breaker: The LTC1422CN8 features an adjustable electronic circuit breaker function, which provides overcurrent protection by monitoring the voltage across the sense resistor. If the current exceeds the preset threshold, the device will turn off the MOSFET to protect the circuit.
  • Adjustable Inrush Current Control: Users can set the inrush current rate by adjusting external components, which allows for a tailored power-up sequence for different board requirements.
  • Undervoltage Lockout: This feature ensures that the controller remains off until the input supply voltage reaches a safe operating level, preventing malfunction at low voltages.
  • Gate Voltage Clamping: The LTC1422CN8 clamps the gate voltage of the external MOSFET to protect it from overvoltages, enhancing the reliability of the system.
  • Power Good Output: Once the board has successfully powered up, the LTC1422CN8 provides a "Power Good" signal which can be used to enable downstream converters or notify the system that the board is ready for operation.
  • Compact Packaging: The device comes in an 8-pin narrow SOIC package, which is suitable for space-constrained applications.

The LTC1422CN8 is ideal for applications in servers, telecom systems, and industrial equipment where reliability and serviceability are critical. Its robust feature set ensures that electronic boards can be hot-swapped without causing interruptions or damage to the system, thereby improving the overall maintainability and uptime of complex electronic systems.

With its precision and flexibility, the LTC1422CN8 hot swap controller from Linear Technology stands as an essential component for any design requiring safe and controlled board insertion into a powered system.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.4448 $66.4448
3+ $54.5195 $163.5585
4+ $52.8158 $211.2632
5+ $51.1122 $255.5610
6+ $49.4086 $296.4516
8+ $44.2966 $354.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess