EN
  • EN
  • DE

LT4220IGN#PBF

Part No LT4220IGN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller 2 Channel General Purpose 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Programmable Features Auto Retry, Fault Timeout, Latched Fault, UVLO
Voltage - Supply 2.7V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2.7 mA
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT4220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -2735-LT4220IGN#PBF
Standard Package 100
Win Source Part Number 1209747-LT4220IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT4220IGN#PBF CAD Model

Description

Product Overview: LT4220IGN#PBF

Analog Devices Inc. presents the LT4220IGN#PBF, a high-performance power controller designed for precision and efficiency in a variety of applications. This power management IC is part of the LT series, renowned for their reliability and advanced features. The LT4220IGN#PBF stands out as a versatile solution for managing power in complex electronic systems.

Key Features

  • Input Voltage Range: This device operates over a wide input voltage range, providing flexibility in various power supply configurations.
  • High-Efficiency: The LT4220IGN#PBF is engineered to maximize power efficiency, reducing heat generation and improving system performance.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and thermal protection circuits, safeguarding connected components from potential damage.
  • Compact Package: Housed in a compact package, it is suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: The device is designed to operate within an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The LT4220IGN#PBF is ideal for a wide array of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Portable Devices
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT4220IGN#PBF is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. Users can trust in the reliability of this power controller to maintain the integrity of their electronic systems.

Environmental Compliance

The LT4220IGN#PBF is designed with environmental responsibility in mind. It complies with RoHS directives, making it a suitable choice for eco-conscious applications that require adherence to strict environmental regulations.

With its robust feature set and dependable performance, the LT4220IGN#PBF from Analog Devices Inc. is an excellent choice for designers and engineers looking for a high-quality power management solution.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.1762 $69.1762
3+ $56.7601 $170.2803
4+ $54.9862 $219.9448
5+ $53.2125 $266.0625
6+ $51.4388 $308.6328
8+ $46.1175 $368.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess