The ADM1278-2ACPZ is a highly integrated, advanced hot-swap controller and power monitoring IC from Analog Devices Inc., designed to ensure safe and precise control of power supply insertion and removal in high-reliability server, telecom, and networking equipment. This sophisticated component offers a comprehensive solution for managing power distribution and monitoring in 12V to 80V systems.
Key Features
- Hot Swap Controller: Enables safe board insertion and removal from a live backplane, reducing the risk of damage to the electronic components.
- Integrated Power Monitoring: Offers real-time monitoring of voltage, current, and power for system management and diagnostics.
- Adjustable Current Limit: Provides the ability to set precise overcurrent protection thresholds to match specific application requirements.
- Black Box Recorder: Logs fault conditions, aiding in failure analysis and system recovery.
- Compact Package: The ADM1278-2ACPZ is offered in a 48-lead LFCSP (7mm x 7mm) package, suitable for space-constrained applications.
Applications
The versatility of the ADM1278-2ACPZ makes it ideal for a wide range of applications, including:
- High Availability Servers
- Storage Equipment
- Network Routers and Switches
- Base Stations
- Industrial/Process Control Systems
Technical Specifications
The ADM1278-2ACPZ boasts a comprehensive set of technical specifications that ensure reliable and efficient power management:
- Supply Voltage Range: 12V to 80V
- Integrated 5 mΩ Sense Resistor for Current Sensing
- Digital I2C/SMBus Interface for Configuration and Monitoring
- Programmable Power-Up/Power-Down Sequencing
- Overcurrent and Overvoltage Protection
- Undercurrent and Undervoltage Lockout
With its robust feature set and protection mechanisms, the ADM1278-2ACPZ is a top-tier solution for managing power requirements in critical systems, ensuring operational stability, efficiency, and safety.