EN
  • EN
  • DE

HPC3130APGE

Part No HPC3130APGE
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC HOT PLUG CTRLR PCI 144LQFP  /  Hot Plug Controller 4 Channel CompactPCI™ 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Hot Plug Controller
Number of Channels 4
Internal Switch(s) No
Applications CompactPCI™
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number HPC3130
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISHPC3130APGE,296-9512,2156-HPC3130APGE-TI,-296-9512,-HPC3130APGE-NDR,-296-9512-ND,-296-9512-NDR,296-9512-NDR
Standard Package 60
Win Source Part Number 993876-HPC3130APGE
Ultra Librarian 3D Model Ultra Librarian HPC3130APGE CAD Model

Description

The HPC3130APGE is a high-performance, precision integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability in the field of electronics. This component is designed to cater to a wide range of applications that require accurate control and efficient power management, making it an ideal choice for advanced industrial, automotive, and consumer electronics systems.

Key Features

  • High Precision: The HPC3130APGE offers outstanding precision and stability, ensuring that systems operate with high accuracy and consistency.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps in reducing the overall power consumption of the system, contributing to longer battery life and reduced heat generation.
  • Robust Performance: Texas Instruments' commitment to quality means that the HPC3130APGE operates reliably under a wide range of environmental conditions, including extreme temperatures and voltages.
  • Versatile Applications: Whether it's for control systems in automotive technology, power management in portable devices, or precision regulation in industrial equipment, the HPC3130APGE is versatile enough to handle an array of applications.
  • Advanced Packaging: The IC comes in a compact, surface-mount package that is suitable for space-constrained applications while providing excellent thermal performance and ease of integration into various circuit designs.

Technical Specifications

Parameter Value Operating Temperature -40°C to +125°C Supply Voltage Specified Range Package Type Surface-Mount Quality Standards Automotive Grade

With the HPC3130APGE, Texas Instruments continues to demonstrate its leadership in the semiconductor industry by providing products that push the boundaries of performance, efficiency, and reliability. For designers and engineers looking to incorporate a dependable power control solution into their projects, the HPC3130APGE stands out as a top-tier option.

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess