EN
  • EN
  • DE

LTC4221IGN#PBF

Part No LTC4221IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP DUAL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 1 V to 13.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.2mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER
Win Source Part Number 134946-LTC4221IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4221IGN#PBF CAD Model

Description

LTC4221IGN#PBF - Dual Hot Swap Controller

The LTC4221IGN#PBF is a high-performance dual Hot Swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This advanced integrated circuit (IC) provides independent control of two power supply rails, making it an ideal solution for managing dual supply electronic systems.

Key Features

  • Independent Control: Manages two separate supply voltages ranging from 2.9V to 18V, which can operate independently or with tracking.
  • Adjustable Current Limit: Offers an adjustable overcurrent limit threshold via an external resistor, providing flexibility for various application requirements.
  • Fast Overcurrent Protection: Features a fast overcurrent comparator that quickly responds to overcurrent conditions, ensuring protection of the electronic system.
  • Power Good Outputs: Includes two 'power good' outputs, one for each channel, to signal when the output voltage is within regulation.
  • High Side Drive: Utilizes N-channel MOSFETs for the high side drive, ensuring efficient power flow and distribution.
  • Compact Package: Available in a 16-pin narrow SSOP package, which is suitable for space-constrained applications.

Applications

The LTC4221IGN#PBF is versatile and can be used in a wide range of applications where dual power supply management is required. It is particularly well-suited for:

  • Redundant Power Systems
  • Network Servers and Storage Systems
  • Industrial/Telecommunications Equipment
  • High Availability Systems

Quality and Reliability

Linear Technology ensures that the LTC4221IGN#PBF meets stringent quality and reliability standards. The device is designed to withstand harsh environments and is built with robust protection features, making it a reliable choice for critical applications where system uptime is paramount.

With its combination of dual-channel operation, adjustable parameters, and fast response protection mechanisms, the LTC4221IGN#PBF stands out as a comprehensive solution for power management in sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess