Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 020291-LT1640ALIS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1640ALIS8#PBF CAD Model

Description

LT1640ALIS8#PBF - Negative Voltage Hot Swap Controller

The LT1640ALIS8#PBF is a sophisticated negative voltage hot swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This innovative component is housed in an 8-lead SOIC package, catering to systems that operate with negative supply voltages, which are commonly found in telecommunications and data communication equipment.

One of the key features of the LT1640ALIS8#PBF is its ability to control the gate voltage of an external N-channel MOSFET to gently power up capacitive loads, thereby reducing inrush current and preventing any disturbance to the pre-existing system voltage. The device operates over a wide range of input voltages, from -10V to -80V, making it versatile for various applications that require negative voltage power management.

The LT1640ALIS8#PBF also offers a range of protection features to ensure system reliability. It includes an adjustable circuit breaker function that protects against overcurrent conditions by monitoring the voltage across the sense resistor. If an overcurrent condition is detected, the controller turns off the MOSFET to prevent damage to the circuit. Additionally, the device provides an adjustable timer for controlling the duration of the fault condition before the circuit breaker function is activated.

Another notable feature of this hot swap controller is its ability to provide a status indication through an onboard fault output. This output can be used to signal a microcontroller or other monitoring devices in the event of an overcurrent or overtemperature condition. The controller also includes an undervoltage lockout feature, which ensures that the hot swap operation is inhibited if the supply voltage falls below a preset threshold, further safeguarding the system during power-up.

Overall, the LT1640ALIS8#PBF is a robust and reliable solution for managing negative voltage power supplies in hot-swap applications. Its comprehensive set of features and protections makes it an ideal choice for ensuring the safe and smooth operation of high-availability systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 18V, TRIPLE 7M / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 54-HSOP
Need more? Email Us
ECAD model for MC07XSF517EK
Texas Instruments
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Lowest to $1.9318
ECAD model for UCC3921DTR/81143
Linear Technology
Positive High Voltage Hot Swap Controller with I2C Compatible Monitoring | IC HOT SWAP CNTRL I2C 32-QFN
Lowest to $23.8168
ECAD model for LTC4260IUH
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20TSSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 20-TSSOP-EP
Lowest to $23.0480
ECAD model for LTC4217HFE#PBF
Texas Instruments
IC HOT PLUG CTRLR PCI 144LQFP / Hot Plug Controller 4 Channel CompactPCI™ 144-LQFP (20x20)
Need more? Email Us
ECAD model for HPC3130APGE
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 8DIP / Hot Swap Controller 1 Channel -48V 8-PDIP
Need more? Email Us
ECAD model for LT1640ALIN8#PBF
Texas Instruments
DUAL SEQUENCING HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2306DW
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 16-SSOP
Lowest to $7.0069
ECAD model for LTC4215CGN#PBF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0711 $72.4885
80+ $1.6998 $135.9840
120+ $1.6467 $197.6040
165+ $1.5938 $262.9770
210+ $1.5407 $323.5470
285+ $1.3815 $393.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention