EN
  • EN
  • DE

LM5066IPMHX/NOPB

Part No LM5066IPMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 10 to 80 V, Hotswap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features PMBus
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Operating Supply Voltage 10 V ~ 80 V
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 5.6mA
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Feature Pins ADR0, ADR1, ADR2, CL, DIODE, FB, OVLO, PGD, PWR, /RETRY, SCL, SDAI, SDAO, /SMBA, TIMER, UVLO/EN, VAUX, VREF
Win Source Part Number 1200296-LM5066IPMHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5066
Introduction Date April 17, 2019
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5066IPMHX/NOPB CAD Model

Description

Overview of Texas Instruments LM5066IPMHX/NOPB

The LM5066IPMHX/NOPB by Texas Instruments is a sophisticated power management device designed to provide comprehensive protection, monitoring, and control functions for high-availability systems. This integrated circuit is part of the LM5066 hot swap controller family, which allows for the safe insertion and removal of circuit cards from live backplanes and power busses.

Key Features

  • Hot Swap Controller: The LM5066IPMHX/NOPB facilitates the safe insertion and removal of electronic components by limiting inrush current and providing precise over-current protection.
  • Power Monitoring: This device features power monitoring capabilities that include current, voltage, and power measurement, making it an ideal solution for advanced system diagnostics and reporting.
  • Integrated MOSFET: It includes an on-chip N-channel MOSFET pass transistor, which simplifies the design and enhances system reliability.
  • Programmable Fault Management: The fault management of the device is highly configurable, allowing for tailored responses to over-current, over-voltage, under-voltage, and power overload conditions.
  • I2C/SMBus Interface: An I2C-compatible interface is available for configuration, control, and real-time monitoring, offering a high level of integration with system management controllers.

Applications

The LM5066IPMHX/NOPB is ideal for a wide range of applications, particularly where system uptime and reliability are critical. Common applications include:

  • Enterprise servers
  • Telecommunications and network equipment
  • Data storage systems
  • Industrial systems

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM5066IPMHX/NOPB is built to meet high standards of quality and reliability. It is available in a 20-pin HTSSOP package, ensuring robustness for industrial-grade applications. The device also features thermal shutdown protection and is compliant with the RoHS directive, minimizing environmental impact.

With its advanced feature set, the LM5066IPMHX/NOPB stands out as a comprehensive solution for power management in high-performance systems, offering both protection and intelligence to maintain system integrity.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8948 $99.7896
3+ $46.7369 $140.2107
4+ $45.1579 $180.6316
5+ $42.0000 $210.0000
7+ $40.4211 $282.9477
8+ $38.8422 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess