EN
  • EN
  • DE

LTC4300A-1CMS8#TRPBF

Part No LTC4300A-1CMS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.1mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 111391-LTC4300A-1CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4300A-1CMS8#TRPBF CAD Model

Description

Product Overview: LTC4300A-1CMS8#TRPBF

The LTC4300A-1CMS8#TRPBF is a high-performance Hot-Swappable 2-Wire Bus Buffer from Linear Technology, designed to enhance the capabilities of an I²C communication bus. This innovative device provides a seamless interface for systems where the insertion and removal of cards can disrupt the integrity of the I²C signal. It is an essential component for applications requiring a robust and reliable communication bus, especially in complex systems with multiple bus masters and slaves.

Key Features

  • Hot-Swappable Interface: The LTC4300A-1CMS8#TRPBF allows cards to be inserted into a live backplane without corruption of the data and clock buses. This ensures continuous operation without the need to power down the system when expanding or maintaining.
  • Stuck Bus Recovery: An innovative stuck bus recovery feature detects and resolves data and clock line lock-up without user intervention, enhancing the reliability of the system.
  • Low Operating Voltage: The device supports a wide operating voltage range from 2.7V to 5.5V, making it compatible with various logic levels and suitable for many applications.
  • High Capacitance Buffering: It allows for an extension of the total bus capacitance and the number of I²C devices that can be connected, by buffering both the data (SDA) and clock (SCL) lines.
  • Small Package Size: Housed in an MSOP-8 package, the LTC4300A-1CMS8#TRPBF is designed for space-constrained applications without compromising on performance.
  • Flow-Through Design: Simplifies the PCB layout and reduces noise coupling by preserving the same pinout for the input and output of the bus lines.

Applications

With its capability to enhance the reliability and extend the functionality of the I²C bus, the LTC4300A-1CMS8#TRPBF is suitable for a wide range of applications, including:

  • Server Backplanes
  • RAID Systems
  • Networking Equipment
  • Telecommunications
  • Industrial Control Systems
  • Data Acquisition Systems

The LTC4300A-1CMS8#TRPBF is a testament to Linear Technology's commitment to providing advanced solutions for complex digital communication challenges. Its integration into a system ensures a more robust and flexible I²C bus, leading to increased system uptime and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9739 $54.7129
25+ $4.0812 $102.0300
38+ $3.9537 $150.2406
53+ $3.8261 $202.7833
68+ $3.6986 $251.5048
91+ $3.3160 $301.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess