EN
  • EN
  • DE

PI3EQX10908ZFE

Part No PI3EQX10908ZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 8CH 54TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications I2C
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (11x5)
Standard Package 33 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930411-PI3EQX10908ZFE
Ultra Librarian 3D Model Ultra Librarian PI3EQX10908ZFE CAD Model

Description

Diodes Incorporated PI3EQX10908ZFE Product Overview

The PI3EQX10908ZFE is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated, designed to enhance signal integrity by performing equalization on deteriorated input signals. With the increasing demand for faster and more reliable data transfer in modern computing and networking applications, the PI3EQX10908ZFE serves as a critical component in maintaining signal quality over extended distances or through connectors that may introduce signal distortion.

Key Features

  • Advanced Signal Conditioning: The PI3EQX10908ZFE offers programmable equalization, swing, and flat gain to optimize performance over a variety of physical mediums.
  • PCIe 3.0 Compliance: It supports 8.0 GT/s data rates of PCIe 3.0 specification, ensuring compatibility with the latest generation of PCIe interfaces.
  • Low Power Consumption: Its design focuses on power efficiency, which is crucial for reducing thermal footprint and improving system reliability.
  • Flexibility: The device provides adjustable settings via pin strapping or I2C, giving designers the flexibility to tailor its operation to specific system requirements.
  • Integration: It integrates both the clock data recovery (CDR) and the signal conditioning functionality required for PCIe applications, reducing the need for additional components.

Applications

The PI3EQX10908ZFE is ideal for a variety of high-speed data transfer applications, including:

  • Desktop and Laptop PCs
  • Server and Storage Systems
  • Networking Equipment
  • Data Center Infrastructure
  • High-performance Computing

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3EQX10908ZFE is no exception. It is built to meet the stringent requirements of the industry, ensuring stable operation in a wide range of environments and applications.

In summary, the PI3EQX10908ZFE ReDriver from Diodes Incorporated is an essential solution for maintaining signal integrity in high-speed data interfaces. Its advanced features and flexible design make it a go-to choice for system designers looking to enhance PCIe 3.0 signal quality in their products.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess