EN
  • EN
  • DE

PI3EQX12902BZLEX

Part No PI3EQX12902BZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 12.5Gbps
Number of Channels 2
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-TQFN (2.5x4.5)
Base Product Number PI3EQX12902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3EQX12902BZLEXCT,PI3EQX12902BZLEXTR,PI3EQX12902BZLEXDKR
Standard Package 3,500
Win Source Part Number 980117-PI3EQX12902BZLEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX12902BZLEX CAD Model

Description

Diodes Incorporated PI3EQX12902BZLEX Product Overview

The PI3EQX12902BZLEX is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. It is ideal for applications that demand high-speed data transmissions, such as server, storage, data center, and high-performance computing environments.

Key Features

  • PCIe 3.0 Compliance: This ReDriver supports 8.0 GT/s data rates of PCIe 3.0 specification, ensuring compatibility with the latest high-speed interfaces.
  • Signal Conditioning: The device provides programmable equalization, swing, and flat gain to optimize performance over a variety of physical mediums by reducing inter-symbol interference.
  • Low Power Consumption: PI3EQX12902BZLEX is designed for power efficiency, which is critical in high-speed, high-density computing applications.
  • Transparent Operation: It operates in a manner transparent to its host without requiring driver or software additions.
  • Flexibility: The device offers adjustable settings for various system requirements and can be used in multiple platforms, enhancing its versatility.

Applications

  • High-performance workstations and desktops
  • Data center and enterprise storage systems
  • Server and networking equipment
  • Embedded systems and industrial PCs

Technical Specifications

The PI3EQX12902BZLEX is available in a 42-contact TQFN package and is specified for operation from -40°C to 85°C. It integrates both AC coupling capacitors and a termination resistor to reduce external component count and simplify PCB layout.

Ordering Information

For ordering the PI3EQX12902BZLEX, or to request samples and technical documentation, please visit the Diodes Incorporated website or contact their sales representatives. Ensure that you are getting genuine products by purchasing directly from Diodes Incorporated or through their authorized distribution channels.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6520 $51.1720
27+ $3.8171 $103.0617
41+ $3.6978 $151.6098
56+ $3.5785 $200.3960
73+ $3.4592 $252.5216
97+ $3.1014 $300.8358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess