The PI3EQX1002BZLE is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated designed to enhance signal integrity by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. It is an ideal solution for extending PCB trace lengths and maintaining signal integrity across connectors in applications involving high-speed data transmission.
Key Features
- Compliance: Fully compliant with PCIe 3.0 Base Specification, offering a seamless integration into PCIe systems.
- Data Rate: Supports data rates up to 8.0 Gbps, enabling high-speed data transfer for a variety of applications.
- Equalization: Integrated Continuous-Time Linear Equalizer (CTLE) with adjustable settings to compensate for ISI (Inter-Symbol Interference) caused by PCB, cable, or connector losses.
- De-emphasis: Programmable Transmit De-emphasis to optimize signal quality at the receiver in different channel conditions.
- Channels: Dual-channel operation, each operating independently and capable of supporting two differential lanes.
- Power Efficiency: Low power consumption makes it an energy-efficient choice for modern electronic systems.
- Package: Offered in a space-saving 42-contact QFN package, suitable for compact PCB layouts.
- Temperature Range: Operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in extreme conditions.
Applications
The PI3EQX1002BZLE is versatile and can be used in a wide range of applications, including:
- Desktop and Laptop PCs
- Server and Storage Systems
- Networking Equipment
- High-performance Computing
- Data Centers
- Consumer Electronics
With its advanced features, the PI3EQX1002BZLE ensures that high-speed signals are transmitted with high fidelity over extended distances, making it a crucial component in enhancing the performance and reliability of digital communication systems.