EN
  • EN
  • DE

PI3DPX1205A1ZLBEX

Part No PI3DPX1205A1ZLBEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY W-QFN6040-40 / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications DisplayPort, USB Type C
Input DisplayPort
Output DisplayPort
Data Rate (Max) 10Gbps
Number of Channels 6
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (4x6)
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889093-PI3DPX1205A1ZLBEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1205A1ZLBEX CAD Model

Description

PI3DPX1205A1ZLBEX: A High-Performance Digital Switch from Diodes Incorporated

The PI3DPX1205A1ZLBEX is a cutting-edge digital switch designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is part of Diodes Incorporated's extensive portfolio of switches designed to meet the requirements of high-speed signal switching applications.

Key Features

  • High Bandwidth: The PI3DPX1205A1ZLBEX supports an impressive bandwidth, making it suitable for high-speed data transfer applications.
  • Low Crosstalk: Engineered to minimize signal interference, the switch boasts low crosstalk, which is critical for maintaining signal integrity in complex electronic systems.
  • Low Power Consumption: This switch is designed for energy efficiency, with low power consumption that helps in reducing the overall power requirements of the system it is integrated into.
  • Bi-Directional Operation: The PI3DPX1205A1ZLBEX can handle bi-directional data flow, providing flexibility in signal routing and system design.
  • Wide Operating Temperature Range: It operates reliably over a wide temperature range, ensuring performance stability across various environmental conditions.

Applications

The PI3DPX1205A1ZLBEX is ideal for a range of applications that require high-speed data switching, including:

  • USB 3.1 Gen 1 and Gen 2 Switching
  • High-Speed Signal Routing
  • Server and Networking Equipment
  • Consumer Electronics
  • Desktop and Laptop Computers

Product Specifications

The PI3DPX1205A1ZLBEX comes in a compact package and is designed to meet the rigorous standards of modern electronic devices. It features multiple channels for versatile signal switching and is compliant with the latest industry standards for high-speed data transfer.

Conclusion

With its robust feature set, the PI3DPX1205A1ZLBEX from Diodes Incorporated stands out as a high-performance solution for designers looking to enhance their systems with reliable, high-speed digital switching capabilities. Its low power consumption, high bandwidth, and exceptional signal integrity make it a smart choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1283 $50.0528
39+ $2.5669 $100.1091
61+ $2.4866 $151.6826
84+ $2.4064 $202.1376
108+ $2.3262 $251.2296
144+ $2.0856 $300.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess