EN
  • EN
  • DE

PI3EQX6801ZDE

Part No PI3EQX6801ZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 2CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Max) 6.5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 1.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number PI3EQX6801
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848712-PI3EQX6801ZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX6801ZDE CAD Model

Description

Introducing the PI3EQX6801ZDE from Diodes Incorporated

The PI3EQX6801ZDE is a state-of-the-art USB 3.1 Gen 1 ReDriver with linear equalization, providing a high-performance solution for enhancing signal integrity in communication channels. Designed by Diodes Incorporated, a leading manufacturer in the semiconductor market, this product is tailored to meet the demands of high-speed data interfaces, ensuring reliable and fast data transfer.

Featuring an impressive data rate of up to 5Gbps, the PI3EQX6801ZDE is an ideal choice for applications that require rapid data transmission, such as external storage devices, docking stations, and high-definition multimedia interfaces. Its advanced linear equalization technology compensates for signal loss over long PCB traces or cables, effectively extending the reach of USB 3.1 Gen 1 signals without compromising data integrity.

The compact and power-efficient design of the PI3EQX6801ZDE is encapsulated in a 42-contact TQFN (6mm x 3.5mm) package, making it a perfect fit for space-constrained applications. The device operates on a single 3.3V power supply, minimizing power consumption and making it an eco-friendly choice for modern electronic devices.

With built-in low-frequency periodic signaling (LFPS) and receiver detection, the PI3EQX6801ZDE ensures seamless interoperability and compliance with the USB 3.1 Gen 1 standard. Its programmable equalization and output swing levels allow for fine-tuning to specific channel conditions, providing designers with the flexibility to optimize system performance.

For enhanced ease of use, the PI3EQX6801ZDE supports plug-and-play installation, requiring no software drivers for operation. It also features an automatic receiver termination detection, which simplifies the design process by eliminating the need for external control signals.

In summary, the PI3EQX6801ZDE from Diodes Incorporated is a robust, high-performance ReDriver designed to ensure optimal signal integrity for USB 3.1 Gen 1 applications. Its advanced features, combined with a small footprint and energy-efficient operation, make it an excellent choice for designers looking to enhance their high-speed data communication systems.

You May Also Be Interested in

Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1471 $114.2942
3+ $46.8907 $140.6721
4+ $45.4250 $181.7000
6+ $43.9593 $263.7558
7+ $42.4948 $297.4636
10+ $38.0988 $380.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess