EN
  • EN
  • DE

LTC4268IDKD-1#PBF

Part No LTC4268IDKD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet PD Controller 32-Pin DFN EP / IC POE 35W PD INTERFACE 32-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 35W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 57V (Maximum)
Operating Supply Current 3mA (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 32-WFDFN Exposed Pad
Manufacturer Package 32-DFN (7x4)
Win Source Part Number 784035-LTC4268IDKD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4268-1
Introduction Date August 10, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4268IDKD-1#PBF CAD Model

Description

The LTC4268IDKD-1#PBF is a sophisticated PoE interface and switching regulator controller from Linear Technology, designed to simplify the implementation of Power over Ethernet functionality in networked devices. This integrated circuit is compliant with the IEEE 802.3af standard, ensuring interoperability with other compliant devices in the network.

Key Features:

  • IEEE 802.3af Compliant: The device meets the requirements of the IEEE 802.3af standard for PoE, allowing it to safely extract power from PoE enabled networks.
  • Integrated Switching Regulator: The LTC4268IDKD-1#PBF incorporates a high-efficiency switching regulator controller, providing a complete power supply solution in a single package.
  • Signature Resistor Detection: It supports the standard PoE signature detection mechanism, ensuring that only compliant devices draw power from the network.
  • Programmable Classification: The IC allows for programmable class assignments, enabling devices to specify their power requirements to the PoE power sourcing equipment (PSE).
  • High Power Applications: This product is suitable for high power applications, capable of delivering up to 13W of output power to the powered device (PD).
  • Thermal Protection: It includes thermal protection features that prevent overheating and damage to the PD during operation.
  • Advanced Package: Offered in a 12-lead DFN package, the LTC4268IDKD-1#PBF is designed for compact and efficient layout in space-constrained applications.

Applications:

The LTC4268IDKD-1#PBF is ideal for a wide range of applications that require remote power delivery over Ethernet cables. These include:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Networked Appliances
  • Industrial Controllers

With its robust feature set and compliance with the IEEE 802.3af standard, the LTC4268IDKD-1#PBF from Linear Technology is an excellent choice for designers looking to integrate PoE capabilities into their networked devices with minimal additional components and complexity.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2696 $52.3136
38+ $2.6828 $101.9464
58+ $2.5989 $150.7362
80+ $2.5151 $201.2080
103+ $2.4313 $250.4239
138+ $2.1798 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,304 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess