Products specifications Report Issue?

Win Source Part Number 1000518-PC74HC157T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC157T CAD Model

Description

NXP PC74HC157T Quadruple 2-Input Multiplexer

The NXP PC74HC157T is a high-speed Si-gate CMOS device that provides a versatile selection function in various digital applications. This quadruple 2-input multiplexer is designed to select four bits of data from two sources under the control of a common data select input. The device is well-suited for implementing non-inverting functions with its four identical 2-input multiplexers, each with a separate output enable input.

Key Features

  • Logic Family: The PC74HC157T is part of the high-speed CMOS family, known for its robust performance and compatibility with a wide range of operating conditions.
  • Supply Voltage Range: It operates with a supply voltage range of 2.0V to 6.0V, which allows for use in systems that require low power consumption.
  • High Noise Immunity: The device features a high noise immunity characteristic of the CMOS family, ensuring reliable operation even in noisy environments.
  • Low Power Dissipation: With its CMOS technology, the PC74HC157T exhibits significantly low power dissipation compared to its TTL counterparts.
  • Speed: It boasts a high-speed performance which is comparable to the equivalent TTL devices.
  • Output Drive Capability: The multiplexer can drive up to 10 LSTTL loads, providing ample current for most applications.
  • Package: The product is available in a 16-lead SO (small outline) package, making it suitable for space-constrained applications.
  • Functionality: The common select input determines which of the two 4-bit input sources is routed to the output, while the output enable controls the state of the output, allowing for additional flexibility in data routing and control.

Applications

The NXP PC74HC157T is ideal for a variety of digital systems where data routing and selection are needed. Typical applications include:

  • Data routing in multiprocessor systems
  • Function generators
  • Signal gating
  • Control systems
  • Communication systems

With its high-speed operation and low power consumption, the NXP PC74HC157T multiplexer is an excellent choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Amphenol FCI
Need more? Email Us
ECAD model for RJCSE-528B-01
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9170-12CB
Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A DO214AC / Diode Standard 600 V 1.5A Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for RS2JAHR3G
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Realtek
Ameba RTL8195-DK Board
Lowest to $9.1405
ECAD model for RTL8195AM-VB1-CG
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ECAD model for PSE303-AC
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
ECAD model for RKC4.4-1.5-RSC4.4/S1587/CS10575/SV

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention