EN
  • EN
  • DE

MAX5986AETE+

Part No MAX5986AETE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Powered Device 16-Pin TQFN EP / IC POE SWITCH PSE 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 3.84W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Operating Supply Voltage 8.7 V ~ 60 V
Operating Supply Current 3.6mA
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 786606-MAX5986AETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5986A
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX5986AETE+ CAD Model

Description

The MAX5986AETE+ from Maxim Integrated is a sophisticated Power over Ethernet (PoE) interface controller designed to simplify the implementation of PoE-powered devices (PDs). This high-performance integrated circuit is compliant with the IEEE 802.3at standard, also known as PoE+, and is capable of delivering up to 25.5W of power.

Key Features

  • IEEE 802.3at (PoE+) Compliant
  • Supports High Power up to 25.5W
  • Integrated Hot-Swap MOSFET
  • High-Efficiency DC-DC Controller
  • Advanced Thermal Management
  • Adjustable Under/Over-Voltage Lockout
  • End-to-End Surge Protection
  • Compact 16-Pin TQFN Package

Applications

The MAX5986AETE+ is ideal for a wide range of applications that require remote power delivery and management. It is particularly well-suited for:

  • Wireless Access Points
  • VoIP Phones
  • Security Cameras
  • Networked Appliances

Performance and Protection

With its integrated hot-swap MOSFET and high-efficiency DC-DC controller, the MAX5986AETE+ ensures safe and reliable operation under varying electrical conditions. Its advanced thermal management capabilities prevent overheating, while adjustable under/over-voltage lockout settings protect against abnormal voltage conditions. Additionally, the device includes end-to-end surge protection to safeguard against voltage spikes that can occur in challenging electrical environments.

Design and Integration

The device is offered in a compact 16-pin TQFN package, making it suitable for space-constrained applications. Its integration features allow for a reduced component count and simplified PCB design, which can accelerate time-to-market for product developers. The MAX5986AETE+ simplifies the design process for PoE PDs by integrating many of the essential functions required for power management and protection.

Conclusion

Maxim Integrated's MAX5986AETE+ is a robust PoE interface controller that combines performance, protection, and ease of integration. Its compliance with the IEEE 802.3at standard and ability to deliver high power makes it an excellent choice for designers looking to incorporate PoE capabilities into their products.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Texas Instruments
Lowest to $12.7454
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess