EN
  • EN
  • DE

MAX5953AUTM+T

Part No MAX5953AUTM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description PWM Controller 48-Pin TQFN EP T/R / IC CTRLR PD 802.3AF 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 15W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 11 V ~ 76 V
Operating Supply Current 400μA
Operating Temperature Range 0°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 786600-MAX5953AUTM+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5953AUTM+T
Introduction Date January 01, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5953AUTM+T CAD Model

Description

Maxim Integrated MAX5953AUTM+T Hot Swap/Power Distribution Controller

The Maxim Integrated MAX5953AUTM+T is a sophisticated hot swap and power distribution controller designed to provide safe insertion and removal of circuit boards from live backplane systems. This device is particularly suitable for applications in servers, data storage systems, and telecommunications equipment where maintenance and upgrade procedures require minimal system downtime.

This controller operates with a supply voltage range of 2.7V to 5.5V, catering to low voltage applications. It features an integrated charge pump that controls the external N-channel MOSFETs, ensuring seamless power delivery to the load during hot-swap events. The MAX5953AUTM+T's charge pump eliminates the need for additional external components, thereby saving board space and reducing system complexity.

One of the key attributes of the MAX5953AUTM+T is its programmable current limit. This feature allows for precise control over the inrush current, preventing damage to the circuit components and the power source during board insertion. The device also provides a programmable circuit-breaker function, which enhances system reliability by protecting against sustained overcurrent conditions.

The MAX5953AUTM+T includes an array of diagnostic and protection features. It offers under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown to safeguard the system under abnormal operating conditions. Additionally, the device provides a fault signal output, which can be used to notify the system controller of any operational anomalies.

For design flexibility, the MAX5953AUTM+T is available in a compact TUM package, making it an ideal choice for space-constrained applications. The device also supports a "daisy-chain" capability, allowing multiple units to be connected in series for managing several supply rails or distributed power systems efficiently.

Overall, the Maxim Integrated MAX5953AUTM+T offers a robust solution for hot swap and power distribution control, combining high performance, reliability, and integration to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess