Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 900μA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 1063484-LTC4252A-1IMS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4252A-1IMS#TRPBF CAD Model

Description

The LTC4252A-1IMS#TRPBF is a sophisticated negative voltage hot swap controller designed by Linear Technology to allow for the safe insertion and removal of electronic boards from a live backplane. This component is particularly useful in systems where uptime is critical and maintenance or upgrades need to be performed without powering down the entire system.

Key Features

  • Advanced Hot Swap Functionality: The LTC4252A-1IMS#TRPBF enables users to exchange boards without the need to shut down the power supply, minimizing system downtime.
  • Wide Operating Voltage Range: It operates over a broad range of input voltages, from -9V to -80V, making it suitable for various applications.
  • Adjustable Current Limit: The current limit can be set with a single external resistor, providing flexibility to accommodate different board requirements.
  • Gate Drive for External N-Channel MOSFET: The controller has an integrated gate driver for an external N-channel MOSFET, ensuring efficient power management and protection.
  • Overcurrent Protection: It features fast response to overcurrent conditions, protecting the electronic circuitry from potential damage.
  • High-Availability Systems: Ideal for use in telecom and datacom systems where continuous operation is necessary.

Applications

The LTC4252A-1IMS#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Server and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Central Office Switching
  • High-Availability Systems

Product Specifications

The LTC4252A-1IMS#TRPBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. It also features undervoltage and overvoltage protection, ensuring that the system remains within safe operating conditions. The device's status is easily monitored by an onboard FAULT output, providing real-time feedback on the system's health.

The LTC4252A-1IMS#TRPBF is a testament to Linear Technology's commitment to providing innovative solutions for power management and protection in advanced electronic systems. With its robust feature set and reliable performance, it is a top choice for engineers seeking to enhance system resilience and uptime.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to €4.0893
ECAD model for UCC2918DP/81510
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to €450.5841
ECAD model for ADM1275-3ARQZ
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €3.5136
ECAD model for MP5991GLU-Z
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT
Linear Technology
Negative 48V Hot Swap Controller
Lowest to €5.0784
ECAD model for LT4250HCN8
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention