Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Programmable Features Auto Retry, Fault Timeout, Latched Fault, UVLO
Operating Supply Voltage 2.7 V ~ 16.5 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2.7mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins /FAULT, FB-, FB+, ON-, ON+, PWRGD, TIMER, TRACK
Win Source Part Number 781398-LT4220CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4220
Introduction Date April 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4220CGN#PBF CAD Model

Description

Product Overview: LT4220CGN#PBF

The LT4220CGN#PBF is a high-performance power management IC from Linear Technology, designed to cater to a wide array of applications requiring efficient power distribution and management. This product is an essential component for designers focusing on creating compact, energy-efficient, and reliable systems.

Key Features

  • Versatility: The LT4220CGN#PBF is suitable for a range of applications, including but not limited to telecommunications, portable devices, and industrial systems.
  • Efficiency: This IC is built to provide high efficiency, which is crucial for battery-powered devices and applications where energy conservation is a priority.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance even under extreme conditions.
  • Package: Housed in a 16-lead SSOP package, the LT4220CGN#PBF is designed for space-saving on PCBs, making it ideal for compact designs.

Performance Specifications

The LT4220CGN#PBF boasts a robust set of specifications that make it a go-to choice for power management needs:

  • High switching frequency for smaller external components and reduced footprint.
  • Low dropout operation ensures continued functionality even under low input voltage conditions.
  • Integrated features such as over-temperature and over-current protection enhance the safety and durability of the end product.

Applications

Due to its versatile nature and robust performance, the LT4220CGN#PBF can be integrated into a diverse range of systems:

  • Power supply modules
  • Battery chargers
  • Energy harvesting systems
  • Automotive and avionics power systems
  • Portable electronics

Conclusion

The LT4220CGN#PBF from Linear Technology is a testament to the company's commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, reliability, and versatility makes it an excellent choice for engineers and designers looking to optimize their power systems for performance and space constraints.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to €47.2154
ECAD model for MAX5921AESA+
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to €4.0893
ECAD model for UCC2918DP/81510
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention