Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, /RESET, TIMER
Win Source Part Number 127723-LTC1422CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1422CS8#TRPBF CAD Model

Description

The LTC1422CS8#TRPBF is a sophisticated electronic component manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular product is designed to provide reliable hot swap functionality for electronic systems, allowing for the safe insertion and removal of circuit boards from live backplanes without causing damage or disruption.

Key Features

  • Hot Swap Controller: The LTC1422CS8#TRPBF is primarily a hot swap controller that ensures the safe insertion and removal of boards by controlling the inrush current to prevent glitches on the power supply line.
  • Adjustable Current Limit: It features an adjustable current limit which can be set by the user according to the specific needs of the application, providing flexibility and protection.
  • Overcurrent Protection: The device includes overcurrent protection that safeguards the electronic components against excessive current conditions that could potentially cause damage.
  • Undervoltage Lockout: An undervoltage lockout function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuitry from low voltage anomalies.
  • Thermal Protection: Thermal protection is integrated into the LTC1422CS8#TRPBF to prevent overheating, enhancing the reliability and longevity of the device.
  • Package: The component comes in an 8-lead SOIC package, which is a surface-mount device suitable for compact PCB layouts.
  • Part Number: The "#TRPBF" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes, and that it is lead-free and RoHS compliant.

Applications

The LTC1422CS8#TRPBF is versatile and can be used in a variety of applications where hot swapping is necessary, such as:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Network Routers and Switches

In conclusion, the LTC1422CS8#TRPBF by Linear Technology is an essential component for systems that require dependable hot swap capabilities. Its comprehensive protection features and adjustable settings make it a robust solution for managing inrush currents and ensuring the integrity of electronic systems during board insertion and removal.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €2.0728
ECAD model for LT1640AHIS8#PBF
Linear Technology
Negative 48V Hot Swap Controller
Lowest to €5.0784
ECAD model for LT4250HCN8
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €2.4506
ECAD model for MAX5901LAEUT
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to €450.5841
ECAD model for ADM1275-3ARQZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ €3.6391 €47.3086
31+ €2.9859 €92.5636
48+ €2.8927 €138.8478
65+ €2.7993 €181.9551
84+ €2.7060 €227.3080
113+ €2.4261 €274.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,290 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention