EN
  • EN
  • DE

MIC2591B-2YTQ

Part No MIC2591B-2YTQ
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Dual-Slot PCI Express Hot-Plug Controller | IC CTRLR HOTPLUG PCI DUAL 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Hot Plug Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage (V) 3V ~ 3.6V, 11V ~ 13V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number MIC2591B
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1222292-MIC2591B-2YTQ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2591B-2YTQ CAD Model

Description

Microchip Technology's MIC2591B-2YTQ: A High-Efficiency, Integrated ORing Controller Solution

The MIC2591B-2YTQ from Microchip Technology is a state-of-the-art integrated ORing controller designed to enhance power management in complex systems. This advanced controller is particularly suitable for applications that require multiple power sources, ensuring seamless power supply switching and system reliability. Its primary function is to manage the flow of power from multiple input sources to a common output, making it an ideal choice for redundant power systems in servers, telecom equipment, and data centers.

Encased in a compact 16-pin TQFN package, the MIC2591B-2YTQ offers a space-saving solution without compromising performance. It is engineered to operate over a wide input voltage range, accommodating various power supply designs. The controller's fast response time to fault conditions ensures minimal disruption to the load, protecting critical system components from damage due to power anomalies.

One of the key features of the MIC2591B-2YTQ is its active high-side ORing control, which provides a low-loss alternative to traditional diode-based ORing methods. This innovative approach minimizes power dissipation and heat generation, leading to enhanced system efficiency and reliability. Furthermore, the controller integrates a variety of protection features, including under-voltage lockout, over-voltage protection, and thermal shutdown, ensuring the safety and longevity of the power system.

The device also boasts a programmable turn-on and turn-off threshold, enabling precise control over the ORing function. This flexibility allows designers to tailor the controller's performance to the specific needs of their application. Additionally, the MIC2591B-2YTQ supports hot-swapping capabilities, allowing for the replacement or addition of power supplies without interrupting system operation.

Overall, the MIC2591B-2YTQ from Microchip Technology is a robust and efficient solution for managing power ORing functions in high-reliability applications. Its advanced features and compact form factor make it a versatile choice for engineers looking to optimize their power management strategies.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6753 $53.3765
12+ $8.7593 $105.1116
18+ $8.4855 $152.7390
25+ $8.2118 $205.2950
32+ $7.9381 $254.0192
43+ $7.1169 $306.0267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess