EN
  • EN
  • DE

MAX5924AEUB

Part No MAX5924AEUB
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description HOT-SWAP CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Both
Applications General Purpose
Features Fault Timeout, Latched Fault, Turn On Voltage, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Turn On Voltage, UVLO
Voltage - Supply 1V ~ 13.2V
Current - Output (Max) 20mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 1.5 mA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX5924
Standard Package 131 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 631642-MAX5924AEUB
Ultra Librarian 3D Model Ultra Librarian MAX5924AEUB CAD Model

Description

Maxim Integrated MAX5924AEUB Hot-Swap Controllers

The MAX5924AEUB from Maxim Integrated is a sophisticated hot-swap controller designed to provide safe insertion and removal of circuit boards from live backplanes. This advanced component is housed in a compact, 10-pin µMAX package, making it an excellent choice for space-constrained applications.

Equipped with integrated features, the MAX5924AEUB offers adjustable overcurrent protection and circuit-breaker functionality. Its precise current-sensing capability ensures reliable protection against overcurrent conditions, thereby safeguarding both the device and the system from potential damage. The hot-swap controller operates over a wide voltage range of 1V to 13.2V, making it versatile for various applications.

The device boasts an adjustable analog current limit that can be set by an external resistor, providing designers with the flexibility to tailor the protection according to the specific needs of their application. Additionally, the MAX5924AEUB features an auto-retry or latch-off response to fault conditions, which helps in managing system responses during overcurrent events.

With its undervoltage lockout (UVLO) feature, the MAX5924AEUB ensures that the hot-swap event does not occur until the supply voltage reaches a safe operating level. This feature is critical in preventing malfunctions caused by low voltage conditions. Moreover, the device includes a thermal shutdown mechanism that provides additional protection by turning off the external MOSFET when the die temperature exceeds safe limits.

The MAX5924AEUB is suitable for a wide range of applications, including servers, storage systems, network routers, and other hot-swappable equipment. Its robust feature set ensures that systems can be maintained and upgraded without the need for power-down, reducing downtime and increasing the reliability of the overall system.

For design flexibility and ease of integration, Maxim Integrated provides comprehensive technical documentation, including datasheets and application notes, to assist engineers in implementing the MAX5924AEUB into their designs. With its advanced protection features and compact size, the MAX5924AEUB is an ideal choice for any hot-swap application requiring high reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9082 $58.6230
37+ $3.2067 $118.6479
56+ $3.1066 $173.9696
77+ $3.0064 $231.4928
100+ $2.9061 $290.6100
133+ $2.6054 $346.5182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess