EN
  • EN
  • DE

LTC4224CMS-1#PBF

Part No LTC4224CMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 6V N-Channel Positive Low Voltage 10-Pin MSOP Tube / IC CTRLR HOT SWAP DUAL 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Current Limit, Slew Rate
Operating Supply Voltage 1 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.4mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 783958-LTC4224CMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4224-1
Introduction Date July 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4224CMS-1#PBF CAD Model

Description

The LTC4224CMS-1#PBF is an advanced Hot Swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This compact, feature-rich device is housed in a 10-lead MSOP package, making it suitable for space-constrained applications while offering robust protection for your sensitive electronic components.

Key Features

  • Wide Operating Range: The LTC4224 operates over a voltage range of 2.9V to 18V, catering to a variety of low voltage applications.
  • Dual Channel Operation: It controls the gate voltages of two external N-channel MOSFETs to gently power up capacitive loads, reducing inrush current and preventing system glitches.
  • Overcurrent Protection: The controller offers adjustable overcurrent protection via a sense resistor, ensuring that any excessive current draw is quickly detected and managed.
  • Fast Response Time: The LTC4224 provides a fast response to fault conditions, with circuit breaker functionalities that help to protect both the load and the power source.
  • Power Good Outputs: It includes 'power good' outputs to indicate when the output voltage is within nominal operating conditions, providing a reliable status feedback mechanism.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for power-sensitive applications.

Applications

The LTC4224CMS-1#PBF is suitable for a broad range of applications, including but not limited to:

  • Server and Telecom Hot Swap Systems
  • RAID Systems
  • Industrial Control Equipment
  • Network Routers and Switches

Reliability and Quality

Linear Technology is known for its high-quality products, and the LTC4224CMS-1#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable operation even in challenging environments. The device's robust construction and advanced protection features make it a trusted solution for managing power in critical systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7387 $52.0353
45+ $2.2471 $101.1195
69+ $2.1769 $150.2061
95+ $2.1067 $200.1365
123+ $2.0365 $250.4895
165+ $1.8258 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess