EN
  • EN
  • DE

LTC4210-2CS6#TRMPBF

Part No LTC4210-2CS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-6
Feature Pins ON, TIMER
Win Source Part Number 124745-LTC4210-2CS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4210-2CS6#TRMPBF CAD Model

Description

LTC4210-2CS6#TRMPBF - Hot Swap Controller from Linear Technology

The LTC4210-2CS6#TRMPBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit helps to prevent damage to both the card and backplane by controlling the inrush current during plug-in, thus eliminating the risk of arcing or system voltage droop.

Key Features:

  • Overcurrent Protection: The LTC4210-2CS6#TRMPBF provides fast response to overcurrent conditions, ensuring that the electronic components are safeguarded against excessive current draw that can lead to overheating or failure.
  • High Voltage Capability: It is capable of operating with supply voltages up to 6V, making it suitable for a wide range of applications.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, allowing for precise control based on the specific needs of the application.
  • Low Quiescent Current: The device's low quiescent current helps to minimize power consumption when the system is in standby mode, contributing to overall energy efficiency.
  • Compact Package: The LTC4210-2CS6#TRMPBF comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

This hot swap controller is suitable for a variety of applications including:

  • Server and Network Racks
  • RAID Systems
  • Industrial Computers
  • Telecommunications Equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC4210-2CS6#TRMPBF is no exception. It is designed to meet the stringent requirements of industrial and telecommunications applications, ensuring reliable performance in critical systems.

Ordering Information:

The part number LTC4210-2CS6#TRMPBF specifies the device in tape and reel packaging, making it suitable for automated assembly processes. When ordering, ensure to use the full part number for accuracy.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3623 $50.8984
20+ $5.2203 $104.4060
30+ $5.0572 $151.7160
41+ $4.8941 $200.6581
53+ $4.7309 $250.7377
71+ $4.2415 $301.1465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess