EN
  • EN
  • DE

UCC2915DPTRG4

Part No UCC2915DPTRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 15-V PROGRAMMABLE HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 7 V ~ 15 V
Current - Output (Maximum) 4A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Win Source Part Number 1276349-UCC2915DPTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name UCC2915
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC2915DPTRG4 CAD Model

Description

Overview of Texas Instruments UCC2915DPTRG4

The Texas Instruments UCC2915DPTRG4 is a sophisticated power supply controller integrated circuit designed to manage and protect multi-output power supplies. This advanced device is part of the UCC29xx family, which is renowned for its power management solutions. The UCC2915DPTRG4 specifically targets applications that require precise control and monitoring of multiple power rails, ensuring efficient and reliable operation.

Key Features

  • Programmable Power Sequencing: The UCC2915DPTRG4 allows designers to program the sequence in which the power supplies are enabled, ensuring that sensitive systems power up and shut down in the correct order to prevent damage or data corruption.
  • Integrated Supervisory Functions: This IC includes features like under-voltage lockout (UVLO), over-voltage protection (OVP), and power good signaling, which contribute to the overall system stability and safety by monitoring and responding to power supply conditions.
  • Versatility: It is suitable for a wide range of applications, including distributed power systems, telecommunications equipment, and industrial controls, thanks to its flexibility and comprehensive feature set.
  • Advanced Packaging: The UCC2915DPTRG4 is offered in a 38-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications while providing adequate thermal performance and ease of integration into various designs.

Technical Specifications

  • Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supply designs.
  • Output Channels: Multiple output channels are controlled and monitored, each with its own set of programmable features to cater to different power requirements.
  • Thermal Management: The UCC2915DPTRG4 includes thermal shutdown protection to prevent overheating, enhancing the longevity and reliability of the power supply and the end application.

Applications

The UCC2915DPTRG4 is engineered to meet the demands of complex electronic systems. It is an ideal choice for servers, data storage systems, networking equipment, and any other application that requires a reliable and controlled power-up sequence for multiple power rails.

Overall, Texas Instruments' UCC2915DPTRG4 stands out as a robust and versatile power management solution, providing designers with a high degree of control and protection to ensure the stable operation of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess