EN
  • EN
  • DE
  • IT

LTC4085EDE-4#PBF

Part No LTC4085EDE-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 1200mA 3.95V 14-Pin DFN EP Tube / IC USB POWER MANAGER 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1.5A
Battery Pack Voltage 3.95V
Voltage Supply MAX 5.5V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 783893-LTC4085EDE-4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4085-4
Introduction Date February 22, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4085EDE-4#PBF CAD Model

Description

Linear Technology LTC4085EDE-4#PBF Power Management IC

The LTC4085EDE-4#PBF is a versatile power management integrated circuit (PMIC) from Linear Technology, designed to offer efficient power management solutions for portable USB-powered devices. This compact, high-performance IC provides a seamless interface between USB power sources and a rechargeable lithium-ion/polymer battery, ensuring safe and efficient charging and power regulation.

Key Features:

  • USB Power Path Management: The LTC4085EDE-4#PBF allows for prioritized power distribution, ensuring that the system load is maintained even when the battery is low or absent. This feature is crucial for devices that need to remain operational while charging.
  • Integrated Battery Charger: The IC includes a complete constant-current/constant-voltage linear charger for single-cell lithium-ion batteries with a programmable charge current up to 950mA, making it ideal for fast and efficient battery charging.
  • PowerPath Control: With its PowerPath control, the LTC4085EDE-4#PBF can automatically select the best power source (USB or battery) for the system, ensuring optimal operation and extending battery life.
  • Thermal Regulation: To maximize the charging rate without the risk of overheating, the IC features thermal regulation that reduces the battery charge current in the event of excessive temperature rise.
  • Low Profile Package: The LTC4085EDE-4#PBF comes in a compact, low-profile (0.75mm) 12-lead DFN package, suitable for space-constrained applications.
  • High Efficiency: The device operates with high efficiency, minimizing power loss and heat generation, which is critical for portable applications.

Applications:

The LTC4085EDE-4#PBF is well-suited for a wide range of applications, including but not limited to:

  • Portable medical devices
  • Handheld instruments
  • USB-powered gadgets
  • Personal media players
  • Bluetooth devices
  • Backup battery systems

With its robust feature set and compact design, the LTC4085EDE-4#PBF from Linear Technology is an excellent choice for designers looking to enhance the power management capabilities of their USB-powered devices, ensuring safe, reliable operation and fast, convenient charging.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6879 $51.1911
22+ $4.6670 $102.6740
34+ $4.5212 $153.7208
46+ $4.3753 $201.2638
60+ $4.2295 $253.7700
80+ $3.7920 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess