EN
  • EN
  • DE
  • IT

LT3652HVEMSE#PBF

Part No LT3652HVEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER 2A 12-MSOP / Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 3.3V Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 4 ~ 5
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 18V (Maximum)
Voltage Supply MAX 34V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781178-LT3652HVEMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3652HV
Introduction Date May 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3652HVEMSE#PBF CAD Model

Description

The LT3652HVEMSE#PBF is a high-efficiency, high-voltage power tracking battery charger from Linear Technology, designed to optimally charge batteries from diverse power sources, including solar panels and wind turbines. This advanced product stands out for its ability to handle a wide input voltage range, making it a versatile solution for various applications.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 8V to 32V, this charger can easily adapt to fluctuating power conditions, ensuring reliable charging in a multitude of environments.
  • Adjustable Charging Current: Users can set the charge current from 1mA to 2A according to the needs of the battery being charged, providing flexibility and precision in the charging process.
  • Power Tracking: The LT3652HVEMSE#PBF employs Maximum Power Point Tracking (MPPT) to extract the maximum power from solar panels, even under varying light conditions.
  • Multi-Chemistry Battery Charging: It supports charging of various battery chemistries, including Li-Ion/Polymer, LiFePO4, and lead-acid batteries, making it a universal charging solution.
  • High-Efficiency Operation: The device boasts high charging efficiency, which is critical for energy harvesting applications where every milliwatt counts.
  • Temperature Compensation: Its charging parameters can be adjusted based on temperature inputs to ensure safe and efficient battery charging under different environmental conditions.

Applications

The LT3652HVEMSE#PBF is ideal for portable devices, remote sensors, and other applications where traditional power sources are unavailable or unreliable. It is particularly well-suited for outdoor and environmentally conscious applications that benefit from green energy sources.

Product Quality and Reliability

Linear Technology ensures that the LT3652HVEMSE#PBF meets the highest quality and reliability standards. The product is available in a robust MSE package, which is designed to withstand harsh industrial environments while maintaining performance integrity.

Conclusion

In summary, the LT3652HVEMSE#PBF from Linear Technology is a sophisticated and adaptable battery charging solution that offers efficient energy management and versatile charging capabilities. Its ability to cater to a wide range of power inputs and battery chemistries makes it an excellent choice for innovative energy-harvesting applications.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1211 $60.6055
11+ $9.9456 $109.4016
16+ $9.6348 $154.1568
22+ $9.3240 $205.1280
28+ $9.0132 $252.3696
38+ $8.0808 $307.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess