EN
  • EN
  • DE

LTC1734ES6-4.1#TRPBF

Part No LTC1734ES6-4.1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION LIN SOT23-6 / Linear Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 700mA 4.1V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature
Charge Current - Max 700mA
Battery Pack Voltage 4.1V
Voltage Supply MAX 8V
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 782199-LTC1734ES6-4.1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1734-4.1
Introduction Date August 30, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1734ES6-4.1#TRPBF CAD Model

Description

LTC1734ES6-4.1#TRPBF - Linear Technology's Lithium-Ion Battery Charger IC

The LTC1734ES6-4.1#TRPBF is a compact, highly integrated solution designed by Linear Technology for charging lithium-ion (Li-Ion) batteries. This sophisticated IC is tailored for single-cell Li-Ion batteries and comes in a small SOT-23 package, making it an ideal choice for portable electronic devices where space is at a premium.

With a preset charge voltage of 4.1V, the LTC1734ES6-4.1#TRPBF ensures the safe and efficient charging of Li-Ion batteries, maximizing their lifespan and performance. The charging current for the device is programmable, allowing designers to customize the charging profile for specific battery capacities and applications. This flexibility makes the IC suitable for a wide range of products, from smartphones and digital cameras to medical and industrial equipment.

One of the standout features of this charging IC is its automatic recharge function. When the battery voltage falls below a certain threshold, the LTC1734ES6-4.1#TRPBF automatically initiates a new charging cycle, ensuring that the battery remains fully charged and ready to use. This feature is particularly useful for devices that may not be used frequently, as it maintains the battery's charge over extended periods of inactivity.

The LTC1734ES6-4.1#TRPBF also offers multiple safety features to protect both the battery and the device. It includes overcurrent protection, thermal regulation, and a charge timer to prevent overcharging. These safeguards help to prevent battery damage and ensure the longevity of the device's power source.

Installation and integration of the LTC1734ES6-4.1#TRPBF are straightforward, thanks to its minimal external component requirements. Only a few passive components are needed to create a complete charging solution, simplifying the design process and accelerating time-to-market for new products.

In summary, the LTC1734ES6-4.1#TRPBF from Linear Technology is a smart, efficient, and reliable choice for any application that requires the charging of single-cell lithium-ion batteries. Its compact size, programmable current, automatic recharge, and comprehensive safety features make it an indispensable component in the design of modern portable electronics.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2957 $51.8280
95+ $1.0631 $100.9945
150+ $1.0299 $154.4850
205+ $0.9967 $204.3235
260+ $0.9635 $250.5100
350+ $0.8638 $302.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess