EN
  • EN
  • DE
  • IT

LTC4070EDDB#TRPBF

Part No LTC4070EDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Shunt Battery Charger Li-Ion/Li-Pol 50mA 4V/4.1V/4.2V Automotive 8-Pin DFN EP T/R / IC BATT CHRGR LIION/POLY 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Battery Pack Voltage 4.2V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783875-LTC4070EDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4070
Introduction Date January 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4070EDDB#TRPBF CAD Model

Description

LTC4070EDDB#TRPBF - Shunt Battery Charger

The LTC4070EDDB#TRPBF is a small and versatile shunt battery charger from Linear Technology designed for low power, low capacity batteries. It is a highly integrated solution that allows for efficient charging of Li-Ion/Polymer, LiFePO4, and lead-acid batteries. As a shunt charger, it operates by diverting excess current around the battery when it reaches its programmed voltage, ensuring safe and reliable charging without the need for complex control circuitry.

This product features a wide input voltage range, accommodating sources from 4.95V to 32V, making it suitable for a variety of applications such as energy harvesting, backup power, and remote monitoring systems. The LTC4070EDDB#TRPBF is ideal for charging from sources like solar panels or energy-harvesting devices, where the input power may be limited or variable.

With its low quiescent current of only 550nA, the LTC4070EDDB#TRPBF ensures minimal drain on the power source when the battery is fully charged or disconnected. This is particularly important for applications where power efficiency is critical. The device also includes an internal thermal battery conditioning feature that limits the charge current when the temperature of the battery is outside of safe operating limits, providing additional protection for the battery.

The LTC4070EDDB#TRPBF also offers a programmable charge current up to 50mA with a single external resistor, giving designers the flexibility to tailor the charging profile to the specific needs of their application. The device comes in a compact, 12-lead DFN (4mm x 3mm) package, which is ideal for space-constrained applications.

Furthermore, the LTC4070EDDB#TRPBF features an integrated charge status output that can be used to drive an LED or communicate with a microcontroller, providing real-time feedback on the charging process. This allows for easy monitoring of the battery's charge state in the application.

In summary, the LTC4070EDDB#TRPBF from Linear Technology is a highly efficient and reliable shunt battery charger that offers a compact, easy-to-use solution for a wide range of low-power battery charging applications.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess