EN
  • EN
  • DE

LT3652IDD#TRPBF

Part No LT3652IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER 2A 12DFN / Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 4.2V Automotive 12-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 14.4V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 781179-LT3652IDD#TRPBF
Popularity Medium
Estimated EOL Date 2031
Halogen Free Compliant
Country of Origin Malaysia
ECCN EAR99
Introduction Date August 18, 2009
Family Name LT3652
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3652IDD#TRPBF CAD Model

Description

LT3652IDD#TRPBF - Power Tracking 2A Battery Charger

The LT3652IDD#TRPBF is a highly sophisticated power tracking battery charger designed by Linear Technology for modern electronics. It is capable of delivering up to 2A of continuous output current and is tailored to charge a variety of battery chemistries, including Lithium-Ion/Polymer, Lead-Acid, and Lithium Iron Phosphate (LiFePO4) batteries.

Key Features:

  • Advanced Power Tracking: The LT3652 employs Maximum Power Point Tracking (MPPT) which is especially beneficial for solar-powered applications. This feature allows the charger to extract maximum energy from solar panels or other variable power sources.
  • Wide Input Voltage Range: With an operating input voltage range of 4.95V to 32V, this charger is versatile and can handle a wide array of power supply conditions.
  • Programmable Charge Rate: The device provides a programmable charge current up to 2A via a single resistor. This allows for customization according to specific battery requirements.
  • Multi-Chemistry Battery Support: The LT3652 supports multiple battery chemistries, offering a broad range of applications.
  • Intelligent Charging Control: It features an intelligent termination algorithm, C/10 charge termination, and an onboard timer for termination if the C/10 condition is not met.
  • High Efficiency: The LT3652 operates with high efficiency, which is essential for portable and energy-sensitive applications.

Applications:

Due to its flexibility and efficiency, the LT3652IDD#TRPBF is well-suited for a variety of applications, including:

  • Solar-Powered Charging Systems
  • Portable Handheld Instruments
  • Industrial/Military Systems
  • Uninterruptible Power Supplies

Package and Reliability:

The charger is offered in a compact 12-lead DFN package with a thermal pad for enhanced thermal performance. It is also characterized for operation from -40°C to 125°C, ensuring reliability across a wide range of environmental conditions.

Conclusion:

The LT3652IDD#TRPBF from Linear Technology stands out as a versatile and efficient solution for battery charging applications. Its ability to adapt to various power sources and battery chemistries, coupled with its advanced features like MPPT and programmable charge rates, make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4168 $51.2520
36+ $2.8035 $100.9260
56+ $2.7159 $152.0904
77+ $2.6283 $202.3791
99+ $2.5407 $251.5293
132+ $2.2779 $300.6828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,685 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess