EN
  • EN
  • DE
  • IT

LT3650EMSE-4.1#PBF

Part No LT3650EMSE-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER LI 12MSOP / Switching Battery Charger Li-Ion/Li-Pol 2000mA 4.1V Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 4.1V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781165-LT3650EMSE-4.1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3650EDD-4.1
Introduction Date June 03, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3650EMSE-4.1#PBF CAD Model

Description

LT3650EMSE-4.1#PBF - Linear Technology

The LT3650EMSE-4.1#PBF is a high-efficiency, monolithic power management IC designed by Linear Technology for modern battery charging applications. This advanced IC is specifically tailored for charging single-cell lithium-ion/polymer batteries and provides a compact, integrated solution for portable devices where space and power efficiency are at a premium.

Key Features:

  • Precision Charge Voltage: The LT3650EMSE-4.1#PBF features a precision charge voltage of 4.1V, ensuring the battery is charged accurately for optimum performance and longevity.
  • Programmable Charge Current: Users can set the charge current from 100mA to 2A via a single resistor, providing flexibility for various battery capacities and thermal environments.
  • Automatic Charge Termination: The device includes an automatic charge termination feature which stops the charging process when the battery is fully charged, preventing overcharging and enhancing battery safety.
  • Thermal Regulation: To protect against overheating, the LT3650EMSE-4.1#PBF incorporates thermal regulation that reduces charge current if the die temperature rises to a predetermined threshold.
  • Charge Status Indicators: Two status pins are available to indicate charging progress and charge completion, which can be used to drive external LEDs or interface with a microcontroller.

Applications:

The versatile nature of the LT3650EMSE-4.1#PBF makes it suitable for a wide range of applications, including:

  • Portable Instruments
  • Medical and Healthcare Devices
  • Handheld Computers and Terminals
  • Industrial Monitoring Equipment
  • Consumer Electronics
  • Unmanned Systems (Drones, Robotics)

Package and Quality:

The LT3650EMSE-4.1#PBF is available in a compact 12-pin MSOP package with an exposed pad for enhanced thermal performance. The product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability and high-quality standards.

With its combination of precision, flexibility, and protective features, the LT3650EMSE-4.1#PBF from Linear Technology stands out as a robust solution for efficient and reliable battery charging in a multitude of electronic devices.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7187 $58.3122
13+ $7.9743 $103.6659
20+ $7.7251 $154.5020
27+ $7.4759 $201.8493
35+ $7.2267 $252.9345
47+ $6.4791 $304.5177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 759 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess