EN
  • EN
  • DE
  • IT

LTC4080XEDD#TRPBF

Part No LTC4080XEDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 525mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 124040-LTC4080XEDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4080XEDD#TRPBF CAD Model

Description

LTC4080XEDD#TRPBF: High-Efficiency Li-Ion/Polymer Battery Charger

The LTC4080XEDD#TRPBF is a cutting-edge battery charger integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This product is engineered to deliver efficient charging for single-cell lithium-ion or lithium-polymer batteries, making it an ideal solution for portable devices where battery life and charging time are critical.

With its compact DFN package, the LTC4080XEDD#TRPBF offers a space-saving solution for modern electronics while providing a robust set of features that ensure safe and reliable battery management. The charger operates over a wide input voltage range and is compatible with multiple power sources, including wall adapters and USB ports, making it versatile for various applications.

Key Features:

  • High Efficiency: The device boasts up to 95% charging efficiency, which helps to minimize heat generation and improve overall system performance.
  • Programmable Charge Current: Users can set the charge current up to 800mA, allowing for flexibility in balancing charge time and thermal performance.
  • Automatic Power Path Management: This feature enables seamless transition between input power and battery power, ensuring uninterrupted operation of the load.
  • Thermal Regulation: To protect the battery and the charger, the LTC4080XEDD#TRPBF includes thermal feedback that regulates the charge current to prevent overheating.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: The integrated design simplifies the circuit and reduces external component count, which in turn reduces design complexity and cost.
  • Prescision Charge Voltage: The IC ensures accurate charge voltage with a tight ±0.6% regulation tolerance, which is crucial for maximizing battery capacity and longevity.

Applications:

The LTC4080XEDD#TRPBF is suitable for a wide range of portable devices, including:

  • Handheld Instruments
  • Medical Devices
  • Wireless Speakers
  • Smartphones and Tablets
  • Wearable Technology

Overall, the LTC4080XEDD#TRPBF from Linear Technology stands out as a highly efficient, versatile, and user-friendly solution for lithium-ion/polymer battery charging, ensuring that your devices are powered up safely and swiftly.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,370 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess